Labfacility Thermocouple Wire, Type Kx, 200M; Thermocouple Wire Type Labfacility XF-1266-FAR

Description
THERMOCOUPLE WIRE, TYPE KX, 200M; Thermocouple Wire Type:KX; Length - Imperial:656ft; Length - Metric:200m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE KX, 200M; Thermocouple Wire Type:KX; Length - Imperial:656ft; Length - Metric:200m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type Kx, 200M; Thermocouple Wire Type Labfacility - 25AJ2925 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type Kx, 200M; Thermocouple Wire Type Labfacility
25AJ2925
Thermocouple Wire, Type Kx, 200M; Thermocouple Wire Type Labfacility 25AJ2925
THERMOCOUPLE WIRE, TYPE KX, 200M; Thermocouple Wire Type:KX; Length - Imperial:656ft; Length - Metric:200m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (1 RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE KX, 200M; Thermocouple Wire Type:KX; Length - Imperial:656ft; Length - Metric:200m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 25AJ2925
Product Name Thermocouple Wire, Type Kx, 200M; Thermocouple Wire Type Labfacility
Thermocouple Type KX
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouples - 1817291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0394 inch (1 mm)
Length 11.81 inch (300 mm)
View Details
Thermoelectric Alloy - NICROSIL - Isabellenhutte USA
Specs
Thermocouple Type N
Temperature Rating -40 to 1832 F (-40 to 1000 C)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length - A2333-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 96 inch (2438 mm)
Temperature Rating 482 F (250 C)
View Details