Labfacility Thermocouple Wire, Type J, 656.2Ft; Thermocouple Wire Type Labfacility XF-1264-FAR

Description
THERMOCOUPLE WIRE, TYPE J, 656.2FT; Thermocouple Wire Type:J; Length - Imperial:656.2ft; Length - Metric:200m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE J, 656.2FT; Thermocouple Wire Type:J; Length - Imperial:656.2ft; Length - Metric:200m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type J, 656.2Ft; Thermocouple Wire Type Labfacility - 25AJ2923 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type J, 656.2Ft; Thermocouple Wire Type Labfacility
25AJ2923
Thermocouple Wire, Type J, 656.2Ft; Thermocouple Wire Type Labfacility 25AJ2923
THERMOCOUPLE WIRE, TYPE J, 656.2FT; Thermocouple Wire Type:J; Length - Imperial:656.2ft; Length - Metric:200m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE J, 656.2FT; Thermocouple Wire Type:J; Length - Imperial:656.2ft; Length - Metric:200m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 25AJ2923
Product Name Thermocouple Wire, Type J, 656.2Ft; Thermocouple Wire Type Labfacility
Thermocouple Type J; J
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouples - 2048391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0079 inch (0.2000 mm)
Length 59.06 inch (1500 mm)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details