Labfacility Thermocouple Wire, Type K, 25M; Thermocouple Wire Type Labfacility XF-1260-FAR

Description
THERMOCOUPLE WIRE, TYPE K, 25M; Thermocouple Wire Type:K; Length - Imperial:82ft; Length - Metric:25m; No. of Max Strands x Strand Size:Solid; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE K, 25M; Thermocouple Wire Type:K; Length - Imperial:82ft; Length - Metric:25m; No. of Max Strands x Strand Size:Solid; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type K, 25M; Thermocouple Wire Type Labfacility - 25AJ2919 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type K, 25M; Thermocouple Wire Type Labfacility
25AJ2919
Thermocouple Wire, Type K, 25M; Thermocouple Wire Type Labfacility 25AJ2919
THERMOCOUPLE WIRE, TYPE K, 25M; Thermocouple Wire Type:K; Length - Imperial:82ft; Length - Metric:25m; No. of Max Strands x Strand Size:Solid; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE K, 25M; Thermocouple Wire Type:K; Length - Imperial:82ft; Length - Metric:25m; No. of Max Strands x Strand Size:Solid; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 25AJ2919
Product Name Thermocouple Wire, Type K, 25M; Thermocouple Wire Type Labfacility
Thermocouple Type K; K
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - ISATHERM® PLUS - Isabellenhutte USA
Specs
Thermocouple Type K
Temperature Rating -328 to 1832 F (-200 to 1000 C)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length - A2333-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 96 inch (2438 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouples - 159045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.1181 inch (3 mm)
Length 19.69 inch (500 mm)
View Details