Labfacility Thermopocket, Ss, 1/2 Bsp, 350Mm; Length Labfacility XF-1245-FAR

Description
THERMOPOCKET, SS, 1/2" BSP, 350MM; Length:350mm; External Diameter:11.1mm; Probe/Pocket Body Material:Stainless Steel; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
THERMOPOCKET, SS, 1/2" BSP, 350MM; Length:350mm; External Diameter:11.1mm; Probe/Pocket Body Material:Stainless Steel; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermopocket, Ss, 1/2 Bsp, 350Mm; Length Labfacility - 44AC8702 - Newark, An Avnet Company
Chicago, IL, United States
Thermopocket, Ss, 1/2 Bsp, 350Mm; Length Labfacility
44AC8702
Thermopocket, Ss, 1/2 Bsp, 350Mm; Length Labfacility 44AC8702
THERMOPOCKET, SS, 1/2" BSP, 350MM; Length:350mm; External Diameter:11.1mm; Probe/Pocket Body Material:Stainless Steel; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

THERMOPOCKET, SS, 1/2" BSP, 350MM; Length:350mm; External Diameter:11.1mm; Probe/Pocket Body Material:Stainless Steel; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Probes
Product Number 44AC8702
Product Name Thermopocket, Ss, 1/2 Bsp, 350Mm; Length Labfacility
Diameter or Width Range 0.4370 inch (11.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Measurement in Air and Gases, Screw-in thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Basic Element Used Thermocouple
Diameter or Width Range 0.0591 to 0.2362 inch (1.5 to 6 mm)
Sensitive Length 2.36 inch (60 mm)
View Details
Straight Probe - Style RTD5 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used RTD
Element Configuration Single Element (optional feature); Double Element (optional feature)
Probe Configuration Straight Probe
View Details