THERMOCOUPLE, K TYPE, 200MM; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:-; Lead Length:200mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 37AC1033 |
| Product Name | Thermocouple, K Type, 200Mm; Thermocouple Type Labfacility |
| Base, Noble and Refractory Metal Type | K; Other; K |