Labfacility Thermocouple, K Type, 2M, 350Deg; Thermocouple Type Labfacility XF-1199-FAR

Description
THERMOCOUPLE, K TYPE, 2M, 350DEG; Thermocouple Type:K; Sensing Temperature Min:-60°C; Sensing Temperature Max:350°C; Sensor Body Material:Fibre Glass; Lead Length:2m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, K TYPE, 2M, 350DEG; Thermocouple Type:K; Sensing Temperature Min:-60°C; Sensing Temperature Max:350°C; Sensor Body Material:Fibre Glass; Lead Length:2m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, K Type, 2M, 350Deg; Thermocouple Type Labfacility - 37AC0999 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 2M, 350Deg; Thermocouple Type Labfacility
37AC0999
Thermocouple, K Type, 2M, 350Deg; Thermocouple Type Labfacility 37AC0999
THERMOCOUPLE, K TYPE, 2M, 350DEG; Thermocouple Type:K; Sensing Temperature Min:-60°C; Sensing Temperature Max:350°C; Sensor Body Material:Fibre Glass; Lead Length:2m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

THERMOCOUPLE, K TYPE, 2M, 350DEG; Thermocouple Type:K; Sensing Temperature Min:-60°C; Sensing Temperature Max:350°C; Sensor Body Material:Fibre Glass; Lead Length:2m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 37AC0999
Product Name Thermocouple, K Type, 2M, 350Deg; Thermocouple Type Labfacility
Sensed Temperature -76 to 662 F (-60 to 350 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
MgO Melt Bolt Thermocouple -  - Pyromation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J; K (optional feature); T (optional feature)
Element Configuration Single Element
View Details
 - 3430167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 752 F (400 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details