Labfacility Thermocouple, K Type, 2M, 350 Deg C; Thermocouple Type Labfacility XF-1177-FAR

Description
THERMOCOUPLE, K TYPE, 2M, 350 DEG C; Thermocouple Type:K; Sensing Temperature Min:-60°C; Sensing Temperature Max:350°C; Sensor Body Material:Stainless Steel; Lead Length:2m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, K TYPE, 2M, 350 DEG C; Thermocouple Type:K; Sensing Temperature Min:-60°C; Sensing Temperature Max:350°C; Sensor Body Material:Stainless Steel; Lead Length:2m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, K Type, 2M, 350 Deg C; Thermocouple Type Labfacility - 44AC8686 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 2M, 350 Deg C; Thermocouple Type Labfacility
44AC8686
Thermocouple, K Type, 2M, 350 Deg C; Thermocouple Type Labfacility 44AC8686
THERMOCOUPLE, K TYPE, 2M, 350 DEG C; Thermocouple Type:K; Sensing Temperature Min:-60°C; Sensing Temperature Max:350°C; Sensor Body Material:Stainless Steel; Lead Length:2m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

THERMOCOUPLE, K TYPE, 2M, 350 DEG C; Thermocouple Type:K; Sensing Temperature Min:-60°C; Sensing Temperature Max:350°C; Sensor Body Material:Stainless Steel; Lead Length:2m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 44AC8686
Product Name Thermocouple, K Type, 2M, 350 Deg C; Thermocouple Type Labfacility
Sensed Temperature -76 to 662 F (-60 to 350 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
XP Spring-Loaded Thermocouple - Hazardous Location -  - Pyromation
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details
Conax Triple Point Sensor -  - Conax Technologies
Specs
Base, Noble and Refractory Metal Type W
Probe Configuration Straight Probe
Probe Features Available as an Assembly
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details