Labfacility Thermometer, Pt100, Class B, 250 Deg C; Thermometer Type Labfacility XF-1137-FAR

Description
THERMOMETER, PT100, CLASS B, 250 DEG C; Thermometer Type:PT100; Sensing Temperature Min:-50°C; Sensing Temperature Max:250°C; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
THERMOMETER, PT100, CLASS B, 250 DEG C; Thermometer Type:PT100; Sensing Temperature Min:-50°C; Sensing Temperature Max:250°C; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermometer, Pt100, Class B, 250 Deg C; Thermometer Type Labfacility - 44AC8671 - Newark, An Avnet Company
Chicago, IL, United States
Thermometer, Pt100, Class B, 250 Deg C; Thermometer Type Labfacility
44AC8671
Thermometer, Pt100, Class B, 250 Deg C; Thermometer Type Labfacility 44AC8671
THERMOMETER, PT100, CLASS B, 250 DEG C; Thermometer Type:PT100; Sensing Temperature Min:-50°C; Sensing Temperature Max:250°C; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

THERMOMETER, PT100, CLASS B, 250 DEG C; Thermometer Type:PT100; Sensing Temperature Min:-50°C; Sensing Temperature Max:250°C; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Thermometers
Product Number 44AC8671
Product Name Thermometer, Pt100, Class B, 250 Deg C; Thermometer Type Labfacility
Range -58 to 482 F (-50 to 250 C)
Unlock Full Specs
to access all available technical data

Similar Products

Smart High-Precision Pyrometers - SPOT+ M390 - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 150 to 1800 C (302 to 3272 F)
Application Type Industrial
View Details
Handheld Digital Thermometers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Display / Scale Characteristics Fahrenheit
Range -328 to 2498 F (-200 to 1370 C)
Thermometer Technology Thermocouple Technology
View Details
Contact / Non-Contact Food Thermometer - PCE-IR 100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -55 to 350 C (-67 to 662 F)
Digital Battery Powered
View Details