Labfacility Thermometer, Pt100, Class B, 250 Deg C; Thermometer Type Labfacility XF-1119-FAR

Description
THERMOMETER, PT100, CLASS B, 250 DEG C; Thermometer Type:PT100; Sensing Temperature Min:-50°C; Sensing Temperature Max:250°C; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
THERMOMETER, PT100, CLASS B, 250 DEG C; Thermometer Type:PT100; Sensing Temperature Min:-50°C; Sensing Temperature Max:250°C; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermometer, Pt100, Class B, 250 Deg C; Thermometer Type Labfacility - 44AC8653 - Newark, An Avnet Company
Chicago, IL, United States
Thermometer, Pt100, Class B, 250 Deg C; Thermometer Type Labfacility
44AC8653
Thermometer, Pt100, Class B, 250 Deg C; Thermometer Type Labfacility 44AC8653
THERMOMETER, PT100, CLASS B, 250 DEG C; Thermometer Type:PT100; Sensing Temperature Min:-50°C; Sensing Temperature Max:250°C; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

THERMOMETER, PT100, CLASS B, 250 DEG C; Thermometer Type:PT100; Sensing Temperature Min:-50°C; Sensing Temperature Max:250°C; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Thermometers
Product Number 44AC8653
Product Name Thermometer, Pt100, Class B, 250 Deg C; Thermometer Type Labfacility
Range -58 to 482 F (-50 to 250 C)
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Infrared Spot Pyrometer - SPOT+ MM - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 600 to 1800 C (1112 to 3272 F)
Application Type Laboratory
View Details
Industrial Infrared Thermometer -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -60 to 550 C (-76 to 1022 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Contact / Non-Contact Food Thermometer - PCE-IR 100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -55 to 350 C (-67 to 662 F)
Digital Battery Powered
View Details