Labfacility Thermometer, Pt100, Class B, 450 Deg C; Thermometer Type Labfacility XF-1103-FAR

Description
THERMOMETER, PT100, CLASS B, 450 DEG C; Thermometer Type:PT100; Sensing Temperature Min:-100°C; Sensing Temperature Max:450°C; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
THERMOMETER, PT100, CLASS B, 450 DEG C; Thermometer Type:PT100; Sensing Temperature Min:-100°C; Sensing Temperature Max:450°C; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermometer, Pt100, Class B, 450 Deg C; Thermometer Type Labfacility - 44AC8642 - Newark, An Avnet Company
Chicago, IL, United States
Thermometer, Pt100, Class B, 450 Deg C; Thermometer Type Labfacility
44AC8642
Thermometer, Pt100, Class B, 450 Deg C; Thermometer Type Labfacility 44AC8642
THERMOMETER, PT100, CLASS B, 450 DEG C; Thermometer Type:PT100; Sensing Temperature Min:-100°C; Sensing Temperature Max:450°C; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

THERMOMETER, PT100, CLASS B, 450 DEG C; Thermometer Type:PT100; Sensing Temperature Min:-100°C; Sensing Temperature Max:450°C; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Thermometers
Product Number 44AC8642
Product Name Thermometer, Pt100, Class B, 450 Deg C; Thermometer Type Labfacility
Range -148 to 842 F (-100 to 450 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pyrometer PCE-IR 1300 - PCE-IR 1300 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range 0.0 to 1300 C (32 to 2372 F)
Application Type HVAC; Industrial
View Details
Fast Response IR Thermometer with Color Alert, 12:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -20 to 650 C (-4 to 1202 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Smart High-Precision Pyrometers - SPOT+ M3-5 - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 0.0 to 500 C (32 to 932 F)
Application Type Industrial
View Details