Labfacility Thermocouple, T Type, 100Mm, 400 Deg C; Thermocouple Type Labfacility XF-1097-FAR

Description
THERMOCOUPLE, T TYPE, 100MM, 400 DEG C; Thermocouple Type:T; Sensing Temperature Min:-100°C; Sensing Temperature Max:400°C; Sensor Body Material:Stainless Steel; Lead Length:100mm; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, T TYPE, 100MM, 400 DEG C; Thermocouple Type:T; Sensing Temperature Min:-100°C; Sensing Temperature Max:400°C; Sensor Body Material:Stainless Steel; Lead Length:100mm; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, T Type, 100Mm, 400 Deg C; Thermocouple Type Labfacility - 28AC5831 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, T Type, 100Mm, 400 Deg C; Thermocouple Type Labfacility
28AC5831
Thermocouple, T Type, 100Mm, 400 Deg C; Thermocouple Type Labfacility 28AC5831
THERMOCOUPLE, T TYPE, 100MM, 400 DEG C; Thermocouple Type:T; Sensing Temperature Min:-100°C; Sensing Temperature Max:400°C; Sensor Body Material:Stainless Steel; Lead Length:100mm; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

THERMOCOUPLE, T TYPE, 100MM, 400 DEG C; Thermocouple Type:T; Sensing Temperature Min:-100°C; Sensing Temperature Max:400°C; Sensor Body Material:Stainless Steel; Lead Length:100mm; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 28AC5831
Product Name Thermocouple, T Type, 100Mm, 400 Deg C; Thermocouple Type Labfacility
Sensed Temperature -148 to 752 F (-100 to 400 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Angle Thermocouple, Stnd Protection Tube - Industrial -  - Pyromation
Specs
Base, Noble and Refractory Metal Type J
Element Configuration Single Element; Double Element (optional feature)
Probe Configuration Angled Probe
View Details
Safety Well Thermocouple Assembly - XTG - Conax Technologies
Specs
Configuration Exposed Thermocouple
Base, Noble and Refractory Metal Type E; J; K; T
Probe Configuration Straight Probe
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details