THERMOCOUPLE, T TYPE, 100MM, 400 DEG C; Thermocouple Type:T; Sensing Temperature Min:-100°C; Sensing Temperature Max:400°C; Sensor Body Material:Stainless Steel; Lead Length:100mm; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 28AC5830 |
| Product Name | Thermocouple, T Type, 100Mm, 400 Deg C; Thermocouple Type Labfacility |
| Sensed Temperature | -148 to 752 F (-100 to 400 C) |