Labfacility Thermocouple, K Type, 100Mm, 750 Deg C; Thermocouple Type Labfacility XF-1094-FAR

Description
THERMOCOUPLE, K TYPE, 100MM, 750 DEG C; Thermocouple Type:K; Sensing Temperature Min:-40°C; Sensing Temperature Max:750°C; Sensor Body Material:Nickel Chromium Iron; Lead Length:100mm; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, K TYPE, 100MM, 750 DEG C; Thermocouple Type:K; Sensing Temperature Min:-40°C; Sensing Temperature Max:750°C; Sensor Body Material:Nickel Chromium Iron; Lead Length:100mm; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, K Type, 100Mm, 750 Deg C; Thermocouple Type Labfacility - 28AC5828 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 100Mm, 750 Deg C; Thermocouple Type Labfacility
28AC5828
Thermocouple, K Type, 100Mm, 750 Deg C; Thermocouple Type Labfacility 28AC5828
THERMOCOUPLE, K TYPE, 100MM, 750 DEG C; Thermocouple Type:K; Sensing Temperature Min:-40°C; Sensing Temperature Max:750°C; Sensor Body Material:Nickel Chromium Iron; Lead Length:100mm; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes

THERMOCOUPLE, K TYPE, 100MM, 750 DEG C; Thermocouple Type:K; Sensing Temperature Min:-40°C; Sensing Temperature Max:750°C; Sensor Body Material:Nickel Chromium Iron; Lead Length:100mm; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 28AC5828
Product Name Thermocouple, K Type, 100Mm, 750 Deg C; Thermocouple Type Labfacility
Sensed Temperature -40 to 1382 F (-40 to 750 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
 - 3429123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1382 F (750 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Surface
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details