THERMOCOUPLE, K TYPE, 1M, 1100 DEG C; Thermocouple Type:K; Sensing Temperature Min:-40°C; Sensing Temperature Max:1100°C; Sensor Body Material:Stainless Steel; Lead Length:1m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 28AC5817 |
| Product Name | Thermocouple, K Type, 1M, 1100 Deg C; Thermocouple Type Labfacility |
| Sensed Temperature | -40 to 2012 F (-40 to 1100 C) |