Labfacility Thermocouple, K Type, 100Mm, 1100 Deg C; Thermocouple Type Labfacility XF-1076-FAR

Description
THERMOCOUPLE, K TYPE, 100MM, 1100 DEG C; Thermocouple Type:K; Sensing Temperature Min:-40°C; Sensing Temperature Max:1100°C; Sensor Body Material:Stainless Steel; Lead Length:100mm; Product Range:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, K TYPE, 100MM, 1100 DEG C; Thermocouple Type:K; Sensing Temperature Min:-40°C; Sensing Temperature Max:1100°C; Sensor Body Material:Stainless Steel; Lead Length:100mm; Product Range:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, K Type, 100Mm, 1100 Deg C; Thermocouple Type Labfacility - 28AC5815 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 100Mm, 1100 Deg C; Thermocouple Type Labfacility
28AC5815
Thermocouple, K Type, 100Mm, 1100 Deg C; Thermocouple Type Labfacility 28AC5815
THERMOCOUPLE, K TYPE, 100MM, 1100 DEG C; Thermocouple Type:K; Sensing Temperature Min:-40°C; Sensing Temperature Max:1100°C; Sensor Body Material:Stainless Steel; Lead Length:100mm; Product Range:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

THERMOCOUPLE, K TYPE, 100MM, 1100 DEG C; Thermocouple Type:K; Sensing Temperature Min:-40°C; Sensing Temperature Max:1100°C; Sensor Body Material:Stainless Steel; Lead Length:100mm; Product Range:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 28AC5815
Product Name Thermocouple, K Type, 100Mm, 1100 Deg C; Thermocouple Type Labfacility
Sensed Temperature -40 to 2012 F (-40 to 1100 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Conax Miniature Bearing Sensors (MBS) -  - Conax Technologies
Specs
Base, Noble and Refractory Metal Type E; J; K; T
Sensor Termination Type Bare or Insulated Lead Wires
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
 - 3430173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe
View Details