THERMOCOUPLE, K TYPE, 100MM, 750 DEG C; Thermocouple Type:K; Sensing Temperature Min:-40°C; Sensing Temperature Max:750°C; Sensor Body Material:Nickel Chromium Iron; Lead Length:100mm; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 28AC5780 |
| Product Name | Thermocouple, K Type, 100Mm, 750 Deg C; Thermocouple Type Labfacility |
| Sensed Temperature | -40 to 1382 F (-40 to 750 C) |