Labfacility Thermocouple Wire, Tx Type, Pfa, 100M; Thermocouple Wire Type Labfacility WT-304-ANSI X 100M

Description
THERMOCOUPLE WIRE, TX TYPE, PFA, 100M; Thermocouple Wire Type:TX; Length - Imperial:328.084ft; Length - Metric:100m; No. of Max Strands x Strand Size:Solid; Wire Gauge:32AWG; Conductor Area CSA:0.032mm2; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TX TYPE, PFA, 100M; Thermocouple Wire Type:TX; Length - Imperial:328.084ft; Length - Metric:100m; No. of Max Strands x Strand Size:Solid; Wire Gauge:32AWG; Conductor Area CSA:0.032mm2; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Tx Type, Pfa, 100M; Thermocouple Wire Type Labfacility - 73AC8297 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Tx Type, Pfa, 100M; Thermocouple Wire Type Labfacility
73AC8297
Thermocouple Wire, Tx Type, Pfa, 100M; Thermocouple Wire Type Labfacility 73AC8297
THERMOCOUPLE WIRE, TX TYPE, PFA, 100M; Thermocouple Wire Type:TX; Length - Imperial:328.084ft; Length - Metric:100m; No. of Max Strands x Strand Size:Solid; Wire Gauge:32AWG; Conductor Area CSA:0.032mm2; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

THERMOCOUPLE WIRE, TX TYPE, PFA, 100M; Thermocouple Wire Type:TX; Length - Imperial:328.084ft; Length - Metric:100m; No. of Max Strands x Strand Size:Solid; Wire Gauge:32AWG; Conductor Area CSA:0.032mm2; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 73AC8297
Product Name Thermocouple Wire, Tx Type, Pfa, 100M; Thermocouple Wire Type Labfacility
Thermocouple Type TX
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - NICROSIL - Isabellenhutte USA
Specs
Thermocouple Type N
Temperature Rating -40 to 1832 F (-40 to 1000 C)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
Thermocouple Wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Temperature Rating 32 to 3100 F (0.0 to 1704 C)
Features Extension Wire (optional feature); Metal Sheathed (optional feature)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details