Labfacility Thermocouple Wire, Type T, 164Ft; Thermocouple Wire Type Labfacility WT-200/50M (IEC)

Description
THERMOCOUPLE WIRE, TYPE T, 164FT; Thermocouple Wire Type:T; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:0.219mm²; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE T, 164FT; Thermocouple Wire Type:T; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:0.219mm²; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type T, 164Ft; Thermocouple Wire Type Labfacility - 69C6537 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type T, 164Ft; Thermocouple Wire Type Labfacility
69C6537
Thermocouple Wire, Type T, 164Ft; Thermocouple Wire Type Labfacility 69C6537
THERMOCOUPLE WIRE, TYPE T, 164FT; Thermocouple Wire Type:T; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:0.219mm²; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE T, 164FT; Thermocouple Wire Type:T; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:0.219mm²; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 69C6537
Product Name Thermocouple Wire, Type T, 164Ft; Thermocouple Wire Type Labfacility
Thermocouple Type T; T
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - NICROSIL - Isabellenhutte USA
Specs
Thermocouple Type N
Temperature Rating -40 to 1832 F (-40 to 1000 C)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
Thermocouple & Extension Wire - 2000629 - RS Components, Ltd.
Specs
Thermocouple Type T
Length 984 inch (25000 mm)
Insulation Material Pfa teflon
View Details