Labfacility Thermocouple Wire, Kx Type, Pvc, 25M; Thermocouple Wire Type Labfacility WK-165-D X 25M

Description
THERMOCOUPLE WIRE, KX TYPE, PVC, 25M; Thermocouple Wire Type:KX; Length - Imperial:82.021ft; Length - Metric:25m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, KX TYPE, PVC, 25M; Thermocouple Wire Type:KX; Length - Imperial:82.021ft; Length - Metric:25m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Kx Type, Pvc, 25M; Thermocouple Wire Type Labfacility - 25AJ2900 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Kx Type, Pvc, 25M; Thermocouple Wire Type Labfacility
25AJ2900
Thermocouple Wire, Kx Type, Pvc, 25M; Thermocouple Wire Type Labfacility 25AJ2900
THERMOCOUPLE WIRE, KX TYPE, PVC, 25M; Thermocouple Wire Type:KX; Length - Imperial:82.021ft; Length - Metric:25m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

THERMOCOUPLE WIRE, KX TYPE, PVC, 25M; Thermocouple Wire Type:KX; Length - Imperial:82.021ft; Length - Metric:25m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 25AJ2900
Product Name Thermocouple Wire, Kx Type, Pvc, 25M; Thermocouple Wire Type Labfacility
Thermocouple Type KX
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - ISATHERM® MINUS - Isabellenhutte USA
Specs
Thermocouple Type K
Temperature Rating -328 to 1832 F (-200 to 1000 C)
View Details
Thermocouples - 1236330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
Diameter 0.0079 inch (0.2000 mm)
Length 39.37 inch (1000 mm)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details
Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details