Labfacility Thermocouple Cable, Type K , Pvc, 100M; Thermocouple Wire Type Labfacility WK-150

Description
THERMOCOUPLE CABLE, TYPE K , PVC, 100M; Thermocouple Wire Type:KX; Length - Imperial:328ft; Length - Metric:100m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Product Range:-; Length:100m RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE CABLE, TYPE K , PVC, 100M; Thermocouple Wire Type:KX; Length - Imperial:328ft; Length - Metric:100m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Product Range:-; Length:100m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Cable, Type K , Pvc, 100M; Thermocouple Wire Type Labfacility - 38K9412 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Cable, Type K , Pvc, 100M; Thermocouple Wire Type Labfacility
38K9412
Thermocouple Cable, Type K , Pvc, 100M; Thermocouple Wire Type Labfacility 38K9412
THERMOCOUPLE CABLE, TYPE K , PVC, 100M; Thermocouple Wire Type:KX; Length - Imperial:328ft; Length - Metric:100m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Product Range:-; Length:100m RoHS Compliant: Yes

THERMOCOUPLE CABLE, TYPE K , PVC, 100M; Thermocouple Wire Type:KX; Length - Imperial:328ft; Length - Metric:100m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Product Range:-; Length:100m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 38K9412
Product Name Thermocouple Cable, Type K , Pvc, 100M; Thermocouple Wire Type Labfacility
Thermocouple Type KX
Unlock Full Specs
to access all available technical data

Similar Products

Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details
Thermoelectric Alloy - NICROSIL - Isabellenhutte USA
Specs
Thermocouple Type N
Temperature Rating -40 to 1832 F (-40 to 1000 C)
View Details
Thermocouples - 2000616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.3937 inch (10 mm)
Length 78.74 inch (2000 mm)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details