Labfacility Temp Transmitter, Pt100, 100Deg; Signal Conditioner Input Labfacility SI-050

Description
TEMP TRANSMITTER, PT100, 100DEG; Signal Conditioner Input:Pt100; Signal Conditioner Output:Current; No. of Output Channels:-; Accuracy %:0.1%; Output Accuracy:± 0.1%; Supply Voltage:36VDC; No. of Channels:1 Channel; Signal RoHS Compliant: Yes
Datasheet
Description
TEMP TRANSMITTER, PT100, 100DEG; Signal Conditioner Input:Pt100; Signal Conditioner Output:Current; No. of Output Channels:-; Accuracy %:0.1%; Output Accuracy:± 0.1%; Supply Voltage:36VDC; No. of Channels:1 Channel; Signal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temp Transmitter, Pt100, 100Deg; Signal Conditioner Input Labfacility - 03P2513 - Newark, An Avnet Company
Chicago, IL, United States
Temp Transmitter, Pt100, 100Deg; Signal Conditioner Input Labfacility
03P2513
Temp Transmitter, Pt100, 100Deg; Signal Conditioner Input Labfacility 03P2513
TEMP TRANSMITTER, PT100, 100DEG; Signal Conditioner Input:Pt100; Signal Conditioner Output:Current; No. of Output Channels:-; Accuracy %:0.1%; Output Accuracy:± 0.1%; Supply Voltage:36VDC; No. of Channels:1 Channel; Signal RoHS Compliant: Yes

TEMP TRANSMITTER, PT100, 100DEG; Signal Conditioner Input:Pt100; Signal Conditioner Output:Current; No. of Output Channels:-; Accuracy %:0.1%; Output Accuracy:± 0.1%; Supply Voltage:36VDC; No. of Channels:1 Channel; Signal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 03P2513
Product Name Temp Transmitter, Pt100, 100Deg; Signal Conditioner Input Labfacility
Unlock Full Specs
to access all available technical data

Similar Products

BL550 Set-point Alarm Relay | Standard Signal Input | Relay Changeover Output | Space-saving 6 mm Enclosure - BL550 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
SCD1 Series Signal Conditioners - SCD1/G12 - Strainsert
Specs
Signal Conditioning Bridge Conditioner
Outputs Analog Voltage Output; Analog Current Output
Filter / Amplifier Filter
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Voltage signal conditioner - 857-819 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers