Labfacility Thermocouple Plug; Gender Labfacility FSTC-J-M

Description
THERMOCOUPLE PLUG; Gender:Plug; Thermocouple Type:J; Product Range:-; Accessory Type:Standard Plug; External Depth:30mm; External Width:25mm; For Use With:J Type Thermocouple; Operating Temperature Max:220°C RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE PLUG; Gender:Plug; Thermocouple Type:J; Product Range:-; Accessory Type:Standard Plug; External Depth:30mm; External Width:25mm; For Use With:J Type Thermocouple; Operating Temperature Max:220°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Plug; Gender Labfacility - 09WX8003 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Plug; Gender Labfacility
09WX8003
Thermocouple Plug; Gender Labfacility 09WX8003
THERMOCOUPLE PLUG; Gender:Plug; Thermocouple Type:J; Product Range:-; Accessory Type:Standard Plug; External Depth:30mm; External Width:25mm; For Use With:J Type Thermocouple; Operating Temperature Max:220°C RoHS Compliant: Yes

THERMOCOUPLE PLUG; Gender:Plug; Thermocouple Type:J; Product Range:-; Accessory Type:Standard Plug; External Depth:30mm; External Width:25mm; For Use With:J Type Thermocouple; Operating Temperature Max:220°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09WX8003
Product Name Thermocouple Plug; Gender Labfacility
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-03 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190813 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details