Labfacility Grommet For Mini Connector T/c, Pk10; Grommet Type Labfacility FMTC-SRG

Description
GROMMET FOR MINI CONNECTOR T/C, PK10; Grommet Type:Strain Relief; Cable Diameter Min:-; Cable Diameter Max:3mm; Grommet Material:Rubber; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
GROMMET FOR MINI CONNECTOR T/C, PK10; Grommet Type:Strain Relief; Cable Diameter Min:-; Cable Diameter Max:3mm; Grommet Material:Rubber; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet For Mini Connector T/c, Pk10; Grommet Type Labfacility - 88T3398 - Newark, An Avnet Company
Chicago, IL, United States
Grommet For Mini Connector T/c, Pk10; Grommet Type Labfacility
88T3398
Grommet For Mini Connector T/c, Pk10; Grommet Type Labfacility 88T3398
GROMMET FOR MINI CONNECTOR T/C, PK10; Grommet Type:Strain Relief; Cable Diameter Min:-; Cable Diameter Max:3mm; Grommet Material:Rubber; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

GROMMET FOR MINI CONNECTOR T/C, PK10; Grommet Type:Strain Relief; Cable Diameter Min:-; Cable Diameter Max:3mm; Grommet Material:Rubber; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 88T3398
Product Name Grommet For Mini Connector T/c, Pk10; Grommet Type Labfacility
Material Other; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-16-30 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm42) - B02130P2 - Anderson Power Products
Specs
Inside Diameter 0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 434.237 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (BLACK) - CHC-S26BL - CHC-S26BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.6875 inch (17.46 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details