LabelValue This Prescription Cannot Be Refilled Without an Exam Veterinary LV-VET-129

Description
This Prescription Cannot Be Refilled Without an Exam Veterinary Description LV-VET-129 This Prescription Cannot Be Refilled Without an Exam Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This blue medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-129 This Prescription Cannot Be Refilled Without an Exam veterinary labels on files, charts or records without loss of adhesion or print quality. This Prescription Cannot Be Refilled Without an Exam Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-129 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.
Description
This Prescription Cannot Be Refilled Without an Exam Veterinary Description LV-VET-129 This Prescription Cannot Be Refilled Without an Exam Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This blue medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-129 This Prescription Cannot Be Refilled Without an Exam veterinary labels on files, charts or records without loss of adhesion or print quality. This Prescription Cannot Be Refilled Without an Exam Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-129 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Suppliers

Company
Product
Description
Supplier Links
This Prescription Cannot Be Refilled Without an Exam Veterinary - LV-VET-129 - LabelValue
Tampa, FL, USA
This Prescription Cannot Be Refilled Without an Exam Veterinary
LV-VET-129
This Prescription Cannot Be Refilled Without an Exam Veterinary LV-VET-129
This Prescription Cannot Be Refilled Without an Exam Veterinary Description LV-VET-129 This Prescription Cannot Be Refilled Without an Exam Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This blue medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-129 This Prescription Cannot Be Refilled Without an Exam veterinary labels on files, charts or records without loss of adhesion or print quality. This Prescription Cannot Be Refilled Without an Exam Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-129 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

This Prescription Cannot Be Refilled Without an Exam Veterinary Description


LV-VET-129 This Prescription Cannot Be Refilled Without an Exam Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This blue medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-129 This Prescription Cannot Be Refilled Without an Exam veterinary labels on files, charts or records without loss of adhesion or print quality.


This Prescription Cannot Be Refilled Without an Exam Details and Specifications



  • 500 Labels Per roll
  • .375"x 1.625"
  • 1" Core
  • Aggressive permanent adhesive
  • Adhesive temperature range of -65 to 220 Fahrenheit
  • Item: LV-VET-129

For Questions, Comments, or to Order by Phone: 1(800)750-7764.


Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-VET-129
Product Name This Prescription Cannot Be Refilled Without an Exam Veterinary
Unlock Full Specs
to access all available technical data

Similar Products

Self-laminating label - 211-151 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
Thermal Transfer Printable Label - XF-446 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Gloss White
Thickness 0.0061 inches (0.1550 mm)
View Details
Pre-printed Labels - 4453600 - RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 0.5906 inches (15 mm)
View Details