LabelValue Controlled Substance Veterinary Label LV-VET-118

Description
Controlled Substance Veterinary Label Description LV-VET-118 Controlled Substance Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This orange veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-118 Controlled Substance veterinary labels on files, charts or records without loss of adhesion or print quality. Controlled Substance Label Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-118 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.
Description
Controlled Substance Veterinary Label Description LV-VET-118 Controlled Substance Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This orange veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-118 Controlled Substance veterinary labels on files, charts or records without loss of adhesion or print quality. Controlled Substance Label Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-118 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Suppliers

Company
Product
Description
Supplier Links
Controlled Substance Veterinary Label - LV-VET-118 - LabelValue
Tampa, FL, USA
Controlled Substance Veterinary Label
LV-VET-118
Controlled Substance Veterinary Label LV-VET-118
Controlled Substance Veterinary Label Description LV-VET-118 Controlled Substance Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This orange veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-118 Controlled Substance veterinary labels on files, charts or records without loss of adhesion or print quality. Controlled Substance Label Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-118 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Controlled Substance Veterinary Label Description


LV-VET-118 Controlled Substance Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This orange veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-118 Controlled Substance veterinary labels on files, charts or records without loss of adhesion or print quality.


Controlled Substance Label Details and Specifications



  • 500 Labels Per roll
  • .375"x 1.625"
  • 1" Core
  • Aggressive permanent adhesive
  • Adhesive temperature range of -65 to 220 Fahrenheit
  • Item: LV-VET-118

For Questions, Comments, or to Order by Phone: 1(800)750-7764.


Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-VET-118
Product Name Controlled Substance Veterinary Label
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-836 - WAGO
Specs
Materials of Construction Polyester
Width 0.6890 inches (17.5 mm)
View Details
Thermal Transfer Printable Label - XF-302 - Polyonics
Specs
Materials of Construction Plastic / Film
Features Permanent
Color White
View Details
Label Sheets - 4847027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 8.27 inches (210 mm)
View Details