LabelValue Refrigerate and Shake Well Before Using Veterinary Labels LV-VET-112

Description
Refrigerate and Shake Well Before Using Veterinary Labels Description LV-VET-112 Refrigerate and Shake Well Before Using Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This orange medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-112 Refrigerate and Shake Well Before Using veterinary labels on files, charts or records without loss of adhesion or print quality. Refrigerate and Shake Well Before Using Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-112 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.
Description
Refrigerate and Shake Well Before Using Veterinary Labels Description LV-VET-112 Refrigerate and Shake Well Before Using Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This orange medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-112 Refrigerate and Shake Well Before Using veterinary labels on files, charts or records without loss of adhesion or print quality. Refrigerate and Shake Well Before Using Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-112 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Suppliers

Company
Product
Description
Supplier Links
Refrigerate and Shake Well Before Using Veterinary Labels - LV-VET-112 - LabelValue
Tampa, FL, USA
Refrigerate and Shake Well Before Using Veterinary Labels
LV-VET-112
Refrigerate and Shake Well Before Using Veterinary Labels LV-VET-112
Refrigerate and Shake Well Before Using Veterinary Labels Description LV-VET-112 Refrigerate and Shake Well Before Using Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This orange medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-112 Refrigerate and Shake Well Before Using veterinary labels on files, charts or records without loss of adhesion or print quality. Refrigerate and Shake Well Before Using Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-112 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Refrigerate and Shake Well Before Using Veterinary Labels Description


LV-VET-112 Refrigerate and Shake Well Before Using Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This orange medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-112 Refrigerate and Shake Well Before Using veterinary labels on files, charts or records without loss of adhesion or print quality.


Refrigerate and Shake Well Before Using Details and Specifications



  • 500 Labels Per roll
  • .375"x 1.625"
  • 1" Core
  • Aggressive permanent adhesive
  • Adhesive temperature range of -65 to 220 Fahrenheit
  • Item: LV-VET-112

For Questions, Comments, or to Order by Phone: 1(800)750-7764.


Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-VET-112
Product Name Refrigerate and Shake Well Before Using Veterinary Labels
Unlock Full Specs
to access all available technical data

Similar Products

Flame Retardant Label - XF-603FR - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Flame Retardant
Color Semi-Gloss White
View Details
Labels, Labeling - 2946-211-502/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Pre-printed Labels - 4506041 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.6299 inches (16 mm)
View Details