LabelValue Caution: May Cause Drowsiness Labels LV-VET-103

Description
Caution: May Cause Drowsiness Labels Description LV-VET-103 Caution: May Cause Drowsiness are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This pink veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-103 Caution: May Cause Drowsiness medical labels on files, charts or records without loss of adhesion or print quality. Caution: May Cause Drowsiness Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-103 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.
Description
Caution: May Cause Drowsiness Labels Description LV-VET-103 Caution: May Cause Drowsiness are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This pink veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-103 Caution: May Cause Drowsiness medical labels on files, charts or records without loss of adhesion or print quality. Caution: May Cause Drowsiness Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-103 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Suppliers

Company
Product
Description
Supplier Links
Caution: May Cause Drowsiness Labels - LV-VET-103 - LabelValue
Tampa, FL, USA
Caution: May Cause Drowsiness Labels
LV-VET-103
Caution: May Cause Drowsiness Labels LV-VET-103
Caution: May Cause Drowsiness Labels Description LV-VET-103 Caution: May Cause Drowsiness are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This pink veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-103 Caution: May Cause Drowsiness medical labels on files, charts or records without loss of adhesion or print quality. Caution: May Cause Drowsiness Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-103 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Caution: May Cause Drowsiness Labels Description


LV-VET-103 Caution: May Cause Drowsiness are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This pink veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-103 Caution: May Cause Drowsiness medical labels on files, charts or records without loss of adhesion or print quality.


Caution: May Cause Drowsiness Details and Specifications



  • 500 Labels Per roll
  • .375"x 1.625"
  • 1" Core
  • Aggressive permanent adhesive
  • Adhesive temperature range of -65 to 220 Fahrenheit
  • Item: LV-VET-103

For Questions, Comments, or to Order by Phone: 1(800)750-7764.


Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-VET-103
Product Name Caution: May Cause Drowsiness Labels
Unlock Full Specs
to access all available technical data

Similar Products

Type labels - 210-801 - WAGO
Specs
Materials of Construction Polyester
View Details
Single Coated Linered Tapes - XT-620 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Thickness 0.0020 inches (0.0508 mm)
View Details
Label Sheets - 4425908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 0.8346 inches (21.2 mm)
View Details