LabelValue Please Call 24 Hours Ahead for Refill Veterinary Labels LV-VET-101

Description
Please Call 24 Hours Ahead for Refill Veterinary Labels Description LV-VET-101 Please Call 24 Hours Ahead for Refill Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This green veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-101 Please Call 24 Hours Ahead for Refill veterinary labels on files, charts or records without loss of adhesion or print quality. Please Call 24 Hours Ahead for Refill Label Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-101 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.
Description
Please Call 24 Hours Ahead for Refill Veterinary Labels Description LV-VET-101 Please Call 24 Hours Ahead for Refill Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This green veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-101 Please Call 24 Hours Ahead for Refill veterinary labels on files, charts or records without loss of adhesion or print quality. Please Call 24 Hours Ahead for Refill Label Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-101 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Suppliers

Company
Product
Description
Supplier Links
Please Call 24 Hours Ahead for Refill Veterinary Labels - LV-VET-101 - LabelValue
Tampa, FL, USA
Please Call 24 Hours Ahead for Refill Veterinary Labels
LV-VET-101
Please Call 24 Hours Ahead for Refill Veterinary Labels LV-VET-101
Please Call 24 Hours Ahead for Refill Veterinary Labels Description LV-VET-101 Please Call 24 Hours Ahead for Refill Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This green veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-101 Please Call 24 Hours Ahead for Refill veterinary labels on files, charts or records without loss of adhesion or print quality. Please Call 24 Hours Ahead for Refill Label Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-101 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Please Call 24 Hours Ahead for Refill Veterinary Labels Description


LV-VET-101 Please Call 24 Hours Ahead for Refill Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This green veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-101 Please Call 24 Hours Ahead for Refill veterinary labels on files, charts or records without loss of adhesion or print quality.


Please Call 24 Hours Ahead for Refill Label Details and Specifications



  • 500 Labels Per roll
  • .375"x 1.625"
  • 1" Core
  • Aggressive permanent adhesive
  • Adhesive temperature range of -65 to 220 Fahrenheit
  • Item: LV-VET-101

For Questions, Comments, or to Order by Phone: 1(800)750-7764.


Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-VET-101
Product Name Please Call 24 Hours Ahead for Refill Veterinary Labels
Unlock Full Specs
to access all available technical data

Similar Products

Self-laminating label - 211-855 - WAGO
Specs
Materials of Construction Polyvinyl chloride
View Details
2 suppliers
Thermal Transfer Printable Label - XF-784 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Matte White
Thickness 0.0056 inches (0.1422 mm)
View Details
Label Sheets - 2893539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 7.86 inches (200 mm)
View Details