LabelValue 50% Off Round Label 1.5" LV-Sale50

Description
50% Off Round Label 1.5" Description This red 50% off point of sale label indicates a distinctive call to action for consumers. Perfect for retail labels, permanent adhesive won't fall off. Use POS labels for grocer's markets, flea markets, garage sales, and other sales booths. Want a custom label? We have the ability to create any size, any shape, any color in up to 8 color process. For more information contact a custom label consultant: (813) 868-4841 1.5" Round Stickers Color is White Red Font "50% off" 500 labels per roll 1 roll per package Ideal for indicating clearance and sale items Permanent adhesive with temperature range of -20 to +80 celsius Quantity Discounts available Fully guaranteed by the LabelValue Promise Free Shipping Model: LV-Sale50
Description
50% Off Round Label 1.5" Description This red 50% off point of sale label indicates a distinctive call to action for consumers. Perfect for retail labels, permanent adhesive won't fall off. Use POS labels for grocer's markets, flea markets, garage sales, and other sales booths. Want a custom label? We have the ability to create any size, any shape, any color in up to 8 color process. For more information contact a custom label consultant: (813) 868-4841 1.5" Round Stickers Color is White Red Font "50% off" 500 labels per roll 1 roll per package Ideal for indicating clearance and sale items Permanent adhesive with temperature range of -20 to +80 celsius Quantity Discounts available Fully guaranteed by the LabelValue Promise Free Shipping Model: LV-Sale50

Suppliers

Company
Product
Description
Supplier Links
50% Off Round Label 1.5
Tampa, FL, USA
50% Off Round Label 1.5"
LV-Sale50
50% Off Round Label 1.5" LV-Sale50
50% Off Round Label 1.5" Description This red 50% off point of sale label indicates a distinctive call to action for consumers. Perfect for retail labels, permanent adhesive won't fall off. Use POS labels for grocer's markets, flea markets, garage sales, and other sales booths. Want a custom label? We have the ability to create any size, any shape, any color in up to 8 color process. For more information contact a custom label consultant: (813) 868-4841 1.5" Round Stickers Color is White Red Font "50% off" 500 labels per roll 1 roll per package Ideal for indicating clearance and sale items Permanent adhesive with temperature range of -20 to +80 celsius Quantity Discounts available Fully guaranteed by the LabelValue Promise Free Shipping Model: LV-Sale50

50% Off Round Label 1.5" Description


This red 50% off point of sale label indicates a distinctive call to action for consumers. Perfect for retail labels, permanent adhesive won't fall off. Use POS labels for grocer's markets, flea markets, garage sales, and other sales booths.


Want a custom label? We have the ability to create any size, any shape, any color in up to 8 color process. For more information contact a custom label consultant: (813) 868-4841



  • 1.5" Round Stickers
  • Color is White
  • Red Font "50% off"
  • 500 labels per roll
  • 1 roll per package
  • Ideal for indicating clearance and sale items
  • Permanent adhesive with temperature range of -20 to +80 celsius
  • Quantity Discounts available
  • Fully guaranteed by the LabelValue Promise
  • Free Shipping

Model: LV-Sale50

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-Sale50
Product Name 50% Off Round Label 1.5"
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Push-button label - 210-854 - WAGO
Specs
Materials of Construction Polyester
Width 1.1 inches (28 mm)
View Details
WHITE ALUMINUM HIGH HEAT RESISTANT LABEL - ML-3708 - Polyonics
Specs
Materials of Construction Metal Foil; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Pre-printed Labels - 7587949 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details