LabelValue Chlamydia/GC Medical Label Fluorescent Yellow LV-MMBL2

Description
Chlamydia/GC Medical Label Fluorescent Yellow Description Chlamydia/GC medical labels are designed for optimum performance in any medical environment. These labels are recommended for chemical laboratories, hospitals, and medical centers. This Yellow medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MMBL2 Chlamydia/GC medical labels on test tubes, vials, beakers, bottles and disposible items without loss of adhesion or print quality. Chlamydia/GC Labels Details and Specifications Microbiology labels 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MMBL2 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.
Description
Chlamydia/GC Medical Label Fluorescent Yellow Description Chlamydia/GC medical labels are designed for optimum performance in any medical environment. These labels are recommended for chemical laboratories, hospitals, and medical centers. This Yellow medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MMBL2 Chlamydia/GC medical labels on test tubes, vials, beakers, bottles and disposible items without loss of adhesion or print quality. Chlamydia/GC Labels Details and Specifications Microbiology labels 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MMBL2 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Suppliers

Company
Product
Description
Supplier Links
Chlamydia/GC Medical Label Fluorescent Yellow - LV-MMBL2 - LabelValue
Tampa, FL, USA
Chlamydia/GC Medical Label Fluorescent Yellow
LV-MMBL2
Chlamydia/GC Medical Label Fluorescent Yellow LV-MMBL2
Chlamydia/GC Medical Label Fluorescent Yellow Description Chlamydia/GC medical labels are designed for optimum performance in any medical environment. These labels are recommended for chemical laboratories, hospitals, and medical centers. This Yellow medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MMBL2 Chlamydia/GC medical labels on test tubes, vials, beakers, bottles and disposible items without loss of adhesion or print quality. Chlamydia/GC Labels Details and Specifications Microbiology labels 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MMBL2 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Chlamydia/GC Medical Label Fluorescent Yellow Description


Chlamydia/GC medical labels are designed for optimum performance in any medical environment. These labels are recommended for chemical laboratories, hospitals, and medical centers. This Yellow medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MMBL2 Chlamydia/GC medical labels on test tubes, vials, beakers, bottles and disposible items without loss of adhesion or print quality.


Chlamydia/GC Labels Details and Specifications



  • Microbiology labels
  • 1000 Labels Per roll
  • .375"x 1.625"
  • 1" Core
  • Aggressive permanent adhesive
  • Adhesive temperature range of -65 to 220 Fahrenheit
  • Item: LV-MMBL2

For Questions, Comments, or to Order by Phone: 1(800)750-7764


Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-MMBL2
Product Name Chlamydia/GC Medical Label Fluorescent Yellow
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Thermal Transfer Printable Label - XF-446 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Gloss White
Thickness 0.0061 inches (0.1550 mm)
View Details
Label Sheets - 358774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 0.8346 inches (21.2 mm)
View Details