LabelValue O.R. Stat Medical Label Fluorescent Orange LV-MCL21

Description
O.R. Stat Medical Label Fluorescent Orange Description LV-MCL21 O.R. Stat Lab labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, administrative offices, surgical centers, and hospitals. This orange medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCL21 O.R. Stat Lab medical labels on specimens, files, charts or records without loss of adhesion or print quality. O.R. Stat Lab Labels Details and Specifications 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MCL21 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.
Description
O.R. Stat Medical Label Fluorescent Orange Description LV-MCL21 O.R. Stat Lab labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, administrative offices, surgical centers, and hospitals. This orange medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCL21 O.R. Stat Lab medical labels on specimens, files, charts or records without loss of adhesion or print quality. O.R. Stat Lab Labels Details and Specifications 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MCL21 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Suppliers

Company
Product
Description
Supplier Links
O.R. Stat Medical Label Fluorescent Orange - LV-MCL21 - LabelValue
Tampa, FL, USA
O.R. Stat Medical Label Fluorescent Orange
LV-MCL21
O.R. Stat Medical Label Fluorescent Orange LV-MCL21
O.R. Stat Medical Label Fluorescent Orange Description LV-MCL21 O.R. Stat Lab labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, administrative offices, surgical centers, and hospitals. This orange medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCL21 O.R. Stat Lab medical labels on specimens, files, charts or records without loss of adhesion or print quality. O.R. Stat Lab Labels Details and Specifications 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MCL21 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

O.R. Stat Medical Label Fluorescent Orange Description


LV-MCL21 O.R. Stat Lab labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, administrative offices, surgical centers, and hospitals. This orange medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCL21 O.R. Stat Lab medical labels on specimens, files, charts or records without loss of adhesion or print quality.


O.R. Stat Lab Labels Details and Specifications



  • 1000 Labels Per roll
  • .375"x 1.625"
  • 1" Core
  • Aggressive permanent adhesive
  • Adhesive temperature range of -65 to 220 Fahrenheit
  • Item: LV-MCL21

For Questions, Comments, or to Order by Phone: 1(800)750-7764


Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-MCL21
Product Name O.R. Stat Medical Label Fluorescent Orange
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-858 - WAGO
Specs
Materials of Construction Polyester
Width 0.8661 inches (22 mm)
View Details
Thermal Transfer Printable Label - XF-584 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Matte White
View Details
Pre-printed Labels - 7588002 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details