LabelValue TLC Medical Label Fluorescent Pink LV-MCL17

Description
TLC Medical Label Fluorescent Pink Description LV-MCL17 TLC labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, administrative offices, surgical centers, and hospitals. This pink medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place TLC medical labels on specimens, files, charts or records without loss of adhesion or print quality. TLC Labels Details and Specifications 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MCL17 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.
Description
TLC Medical Label Fluorescent Pink Description LV-MCL17 TLC labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, administrative offices, surgical centers, and hospitals. This pink medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place TLC medical labels on specimens, files, charts or records without loss of adhesion or print quality. TLC Labels Details and Specifications 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MCL17 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Suppliers

Company
Product
Description
Supplier Links
TLC Medical Label Fluorescent Pink - LV-MCL17 - LabelValue
Tampa, FL, USA
TLC Medical Label Fluorescent Pink
LV-MCL17
TLC Medical Label Fluorescent Pink LV-MCL17
TLC Medical Label Fluorescent Pink Description LV-MCL17 TLC labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, administrative offices, surgical centers, and hospitals. This pink medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place TLC medical labels on specimens, files, charts or records without loss of adhesion or print quality. TLC Labels Details and Specifications 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MCL17 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

TLC Medical Label Fluorescent Pink Description


LV-MCL17 TLC labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, administrative offices, surgical centers, and hospitals. This pink medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place TLC medical labels on specimens, files, charts or records without loss of adhesion or print quality.


TLC Labels Details and Specifications



  • 1000 Labels Per roll
  • .375"x 1.625"
  • 1" Core
  • Aggressive permanent adhesive
  • Adhesive temperature range of -65 to 220 Fahrenheit
  • Item: LV-MCL17

For Questions, Comments, or to Order by Phone: 1(800)750-7764


Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-MCL17
Product Name TLC Medical Label Fluorescent Pink
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Type labels - 210-812 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
Thermal Transfer Printable Label - XF-446 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Gloss White
Thickness 0.0061 inches (0.1550 mm)
View Details
Label Sheets - 2655615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 5.83 inches (148 mm)
View Details