LabelValue Hazardous Materials Medical Label LV-MCA4

Description
Hazardous Materials Medical Label Description LV-MCA4 Hazardous Materials labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, administrative offices, surgical centers, and hospitals. This yellow medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCA4 Hazardous Materials medical labels on specimens, files, charts or records without loss of adhesion or print quality. Hazardous Materials Labels Details and Specifications 1000 Labels Per roll 2"x 1" Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MCA4 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.
Description
Hazardous Materials Medical Label Description LV-MCA4 Hazardous Materials labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, administrative offices, surgical centers, and hospitals. This yellow medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCA4 Hazardous Materials medical labels on specimens, files, charts or records without loss of adhesion or print quality. Hazardous Materials Labels Details and Specifications 1000 Labels Per roll 2"x 1" Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MCA4 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Suppliers

Company
Product
Description
Supplier Links
Hazardous Materials Medical Label - LV-MCA4 - LabelValue
Tampa, FL, USA
Hazardous Materials Medical Label
LV-MCA4
Hazardous Materials Medical Label LV-MCA4
Hazardous Materials Medical Label Description LV-MCA4 Hazardous Materials labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, administrative offices, surgical centers, and hospitals. This yellow medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCA4 Hazardous Materials medical labels on specimens, files, charts or records without loss of adhesion or print quality. Hazardous Materials Labels Details and Specifications 1000 Labels Per roll 2"x 1" Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MCA4 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Hazardous Materials Medical Label Description


LV-MCA4 Hazardous Materials labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, administrative offices, surgical centers, and hospitals. This yellow medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCA4 Hazardous Materials medical labels on specimens, files, charts or records without loss of adhesion or print quality.


Hazardous Materials Labels Details and Specifications



  • 1000 Labels Per roll
  • 2"x 1"
  • Aggressive permanent adhesive
  • Adhesive temperature range of -65 to 220 Fahrenheit
  • Item: LV-MCA4

For Questions, Comments, or to Order by Phone: 1(800)750-7764


Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-MCA4
Product Name Hazardous Materials Medical Label
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-842 - WAGO
Specs
Materials of Construction Polyester
Width 0.4921 inches (12.5 mm)
View Details
Thermal Transfer Printable Label - XF-552 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color High Gloss Pumpkin
View Details
Pre-printed Labels - 1709053 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details