LabelValue Do Not Drink Medical Label Fluorescent Red LV-MCA2

Description
Do Not Drink Medical Label Fluorescent Red Description LV-MCA2 Do Not Drink labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, surgical centers, and hospitals. This Red medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCA2 Do Not Drink caution labels on plastic, glass, or disposable items without loss of adhesion or print quality. Do Not Drink Labels Details and Specifications Caution Labels 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MCA2 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.
Description
Do Not Drink Medical Label Fluorescent Red Description LV-MCA2 Do Not Drink labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, surgical centers, and hospitals. This Red medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCA2 Do Not Drink caution labels on plastic, glass, or disposable items without loss of adhesion or print quality. Do Not Drink Labels Details and Specifications Caution Labels 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MCA2 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Suppliers

Company
Product
Description
Supplier Links
Do Not Drink Medical Label Fluorescent Red - LV-MCA2 - LabelValue
Tampa, FL, USA
Do Not Drink Medical Label Fluorescent Red
LV-MCA2
Do Not Drink Medical Label Fluorescent Red LV-MCA2
Do Not Drink Medical Label Fluorescent Red Description LV-MCA2 Do Not Drink labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, surgical centers, and hospitals. This Red medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCA2 Do Not Drink caution labels on plastic, glass, or disposable items without loss of adhesion or print quality. Do Not Drink Labels Details and Specifications Caution Labels 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MCA2 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Do Not Drink Medical Label Fluorescent Red Description


LV-MCA2 Do Not Drink labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, surgical centers, and hospitals. This Red medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCA2 Do Not Drink caution labels on plastic, glass, or disposable items without loss of adhesion or print quality.


Do Not Drink Labels Details and Specifications



  • Caution Labels
  • 1000 Labels Per roll
  • .375"x 1.625"
  • 1" Core
  • Aggressive permanent adhesive
  • Adhesive temperature range of -65 to 220 Fahrenheit
  • Item: LV-MCA2

For Questions, Comments, or to Order by Phone: 1(800)750-7764


Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-MCA2
Product Name Do Not Drink Medical Label Fluorescent Red
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-705/000-002 - WAGO
Specs
Materials of Construction Polyester
View Details
Label Sheets - 4847005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38.1 mm)
View Details
Thermal Transfer Printable Label - XF-731 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color High Gloss White
View Details