LabelValue Zebra LV-LDG7BN5Y Compatible Bin Labels 2 x 1-3/16 LV-LDG7BN5Y

Description
Zebra LV-LDG7BN5Y Compatible Bin Labels 2 x 1-3/16 Description Label Value LV-LDG7BN5Y Zebra Compatible Bin Labels contain 300 labels per roll and is sold in packages of 1 roll per pack. Product Details and Specifications: Label Dimensions 2"x1-3/16†300 labels per roll Color = White/Yellow Permanent adhesive prevents labels from falling off of hook holders, or shelf channels Direct Thermal Synthetic polypropylene for enhanced durability and longevity ¾" Core ensures compatibility with most mobile label printers Support Do-It-Best, True Value and Ace POS systems by RockSolid Free Shipping Fully Guaranteed by the LabelValue.com Promise We can customize your bin labels for you exact specifications Compatible with Zebra QL Series Printers Labelvalue.com custom manufactures Zebra compatible labels for bin tags, warehousing, shelf merchandising, paint cans, jewelry and general merchandise which are easy to use and keep your store up to date and looking its very best. Label Value brand labels are 100% safe for use in your direct thermal printers and are fully supported by the most common POS and bar code systems including RockSolid, Paladin Point of Sale, Cervelle Magic Merchant Software, Activant, Nurol, Bartender and more. All Labelvalue.com labels can be easily customized for your specific needs, just contact a sales representative for more details.
Description
Zebra LV-LDG7BN5Y Compatible Bin Labels 2 x 1-3/16 Description Label Value LV-LDG7BN5Y Zebra Compatible Bin Labels contain 300 labels per roll and is sold in packages of 1 roll per pack. Product Details and Specifications: Label Dimensions 2"x1-3/16†300 labels per roll Color = White/Yellow Permanent adhesive prevents labels from falling off of hook holders, or shelf channels Direct Thermal Synthetic polypropylene for enhanced durability and longevity ¾" Core ensures compatibility with most mobile label printers Support Do-It-Best, True Value and Ace POS systems by RockSolid Free Shipping Fully Guaranteed by the LabelValue.com Promise We can customize your bin labels for you exact specifications Compatible with Zebra QL Series Printers Labelvalue.com custom manufactures Zebra compatible labels for bin tags, warehousing, shelf merchandising, paint cans, jewelry and general merchandise which are easy to use and keep your store up to date and looking its very best. Label Value brand labels are 100% safe for use in your direct thermal printers and are fully supported by the most common POS and bar code systems including RockSolid, Paladin Point of Sale, Cervelle Magic Merchant Software, Activant, Nurol, Bartender and more. All Labelvalue.com labels can be easily customized for your specific needs, just contact a sales representative for more details.

Suppliers

Company
Product
Description
Supplier Links
Zebra LV-LDG7BN5Y Compatible Bin Labels 2 x 1-3/16 - LV-LDG7BN5Y - LabelValue
Tampa, FL, USA
Zebra LV-LDG7BN5Y Compatible Bin Labels 2 x 1-3/16
LV-LDG7BN5Y
Zebra LV-LDG7BN5Y Compatible Bin Labels 2 x 1-3/16 LV-LDG7BN5Y
Zebra LV-LDG7BN5Y Compatible Bin Labels 2 x 1-3/16 Description Label Value LV-LDG7BN5Y Zebra Compatible Bin Labels contain 300 labels per roll and is sold in packages of 1 roll per pack. Product Details and Specifications: Label Dimensions 2"x1-3/16†300 labels per roll Color = White/Yellow Permanent adhesive prevents labels from falling off of hook holders, or shelf channels Direct Thermal Synthetic polypropylene for enhanced durability and longevity ¾" Core ensures compatibility with most mobile label printers Support Do-It-Best, True Value and Ace POS systems by RockSolid Free Shipping Fully Guaranteed by the LabelValue.com Promise We can customize your bin labels for you exact specifications Compatible with Zebra QL Series Printers Labelvalue.com custom manufactures Zebra compatible labels for bin tags, warehousing, shelf merchandising, paint cans, jewelry and general merchandise which are easy to use and keep your store up to date and looking its very best. Label Value brand labels are 100% safe for use in your direct thermal printers and are fully supported by the most common POS and bar code systems including RockSolid, Paladin Point of Sale, Cervelle Magic Merchant Software, Activant, Nurol, Bartender and more. All Labelvalue.com labels can be easily customized for your specific needs, just contact a sales representative for more details.

Zebra LV-LDG7BN5Y Compatible Bin Labels 2 x 1-3/16 Description


Label Value LV-LDG7BN5Y Zebra Compatible Bin Labels contain 300 labels per roll and is sold in packages of 1 roll per pack.


Product Details and Specifications:




  • Label Dimensions 2"x1-3/16â€

  • 300 labels per roll

  • Color = White/Yellow

  • Permanent adhesive prevents labels from falling off of hook holders, or shelf channels

  • Direct Thermal

  • Synthetic polypropylene for enhanced durability and longevity

  • ¾" Core ensures compatibility with most mobile label printers

  • Support Do-It-Best, True Value and Ace POS systems by RockSolid

  • Free Shipping

  • Fully Guaranteed by the LabelValue.com Promise

  • We can customize your bin labels for you exact specifications

  • Compatible with Zebra QL Series Printers

Labelvalue.com custom manufactures Zebra compatible labels for bin tags, warehousing, shelf merchandising, paint cans, jewelry and general merchandise which are easy to use and keep your store up to date and looking its very best. Label Value brand labels are 100% safe for use in your direct thermal printers and are fully supported by the most common POS and bar code systems including RockSolid, Paladin Point of Sale, Cervelle Magic Merchant Software, Activant, Nurol, Bartender and more. All Labelvalue.com labels can be easily customized for your specific needs, just contact a sales representative for more details.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-LDG7BN5Y
Product Name Zebra LV-LDG7BN5Y Compatible Bin Labels 2 x 1-3/16
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-707 - WAGO
Specs
Materials of Construction Polyester
View Details
Label Sheets - 358754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 2.36 inches (60 mm)
View Details
Thermal Transfer Printable Label - XF-541 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Matte Buff
View Details