WAGO Self-laminating label 211-856

Description
Self-laminating labels; for Smart Printer; 15 x 22 mm; white
Request a Quote Datasheet
Description
Self-laminating labels; for Smart Printer; 15 x 22 mm; white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-laminating label - 211-856 - WAGO
Germantown, WI, United States
Self-laminating label
211-856
Self-laminating label 211-856
Self-laminating labels; for Smart Printer; 15 x 22 mm; white

Self-laminating labels; for Smart Printer; 15 x 22 mm; white

Supplier's Site Datasheet
Label Rolls - 2784053 - RS Components, Ltd.
Corby, Northants, United Kingdom
Label Rolls
2784053
Label Rolls 2784053
Self-laminating labels

Self-laminating labels

Supplier's Site
Labels, Labeling - 2946-211-856-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2946-211-856-ND
Labels, Labeling 2946-211-856-ND
White Self Laminating Label

White Self Laminating Label

Buy Now Datasheet

Technical Specifications

  WAGO RS Components, Ltd. DigiKey
Product Category Label Materials Label Materials Label Materials
Product Number 211-856 2784053 2946-211-856-ND
Product Name Self-laminating label Label Rolls Labels, Labeling
Materials of Construction Polyvinyl chloride Plastic / Film; Polyvinyl Chloride Plastic / Film; Polyvinylchloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-502/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Push-button label - 210-848 - WAGO
Specs
Materials of Construction Polyester
Width 1.06 inches (27 mm)
View Details
Label - 210-705 - WAGO
Specs
Materials of Construction Polyester
View Details