LabelValue Zebra Compatible LV-LD-R2AQ5J 4 x 2 LV-LD-R2AQ5J

Description
Zebra Compatible LV-LD-R2AQ5J 4 x 2 Description Zebra LD-R2AQ5J Compatible (LV-LD-R2AQ5J) labels details and specifications: Zebra LD-R2AQ5J compatible labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Commonly used for mobile printing application. Suitable for use in a wide variety of industrial applications, especially shipping/mailing labels for mobile printers. Excellent option for compliance labeling, product labeling, shelf labeling, and work-in-process labeling. Direct Thermal Labels Coated abrasion resistant material Compatible with Zebra Z-Perform Compatible LabelValue brand labels 4" x 2" 300 Labels per roll Perforation between labels Black sensing mark 3/4" core Free Shipping Printer compatibility (partial list) QL 420 QL 420 Plus Questions or Order by Phone 1(800)750-7764
Description
Zebra Compatible LV-LD-R2AQ5J 4 x 2 Description Zebra LD-R2AQ5J Compatible (LV-LD-R2AQ5J) labels details and specifications: Zebra LD-R2AQ5J compatible labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Commonly used for mobile printing application. Suitable for use in a wide variety of industrial applications, especially shipping/mailing labels for mobile printers. Excellent option for compliance labeling, product labeling, shelf labeling, and work-in-process labeling. Direct Thermal Labels Coated abrasion resistant material Compatible with Zebra Z-Perform Compatible LabelValue brand labels 4" x 2" 300 Labels per roll Perforation between labels Black sensing mark 3/4" core Free Shipping Printer compatibility (partial list) QL 420 QL 420 Plus Questions or Order by Phone 1(800)750-7764

Suppliers

Company
Product
Description
Supplier Links
Zebra Compatible LV-LD-R2AQ5J 4 x 2 - LV-LD-R2AQ5J - LabelValue
Tampa, FL, USA
Zebra Compatible LV-LD-R2AQ5J 4 x 2
LV-LD-R2AQ5J
Zebra Compatible LV-LD-R2AQ5J 4 x 2 LV-LD-R2AQ5J
Zebra Compatible LV-LD-R2AQ5J 4 x 2 Description Zebra LD-R2AQ5J Compatible (LV-LD-R2AQ5J) labels details and specifications: Zebra LD-R2AQ5J compatible labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Commonly used for mobile printing application. Suitable for use in a wide variety of industrial applications, especially shipping/mailing labels for mobile printers. Excellent option for compliance labeling, product labeling, shelf labeling, and work-in-process labeling. Direct Thermal Labels Coated abrasion resistant material Compatible with Zebra Z-Perform Compatible LabelValue brand labels 4" x 2" 300 Labels per roll Perforation between labels Black sensing mark 3/4" core Free Shipping Printer compatibility (partial list) QL 420 QL 420 Plus Questions or Order by Phone 1(800)750-7764

Zebra Compatible LV-LD-R2AQ5J 4 x 2 Description


Zebra LD-R2AQ5J Compatible (LV-LD-R2AQ5J) labels details and specifications:


Zebra LD-R2AQ5J compatible labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Commonly used for mobile printing application. Suitable for use in a wide variety of industrial applications, especially shipping/mailing labels for mobile printers. Excellent option for compliance labeling, product labeling, shelf labeling, and work-in-process labeling.



  • Direct Thermal Labels
  • Coated abrasion resistant material
  • Compatible with Zebra
  • Z-Perform Compatible
  • LabelValue brand labels
  • 4" x 2"
  • 300 Labels per roll
  • Perforation between labels
  • Black sensing mark
  • 3/4" core
  • Free Shipping

Printer compatibility (partial list)



  • QL 420
  • QL 420 Plus


Questions or Order by Phone 1(800)750-7764

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-LD-R2AQ5J
Product Name Zebra Compatible LV-LD-R2AQ5J 4 x 2
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Single Coated Linered Tapes - XT-620 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Thickness 0.0020 inches (0.0508 mm)
View Details
Pre-printed Labels - 4453616 - RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 0.4724 inches (12 mm)
View Details