LabelValue Zebra Compatible LV-800999-007 Removable Labels LV-999-007-R

Description
Zebra Compatible LV-800999-007 Removable Labels Description LV-800999-007 Removable labels are ideal for labeling items that require the labels be removed without leaving behind an adhesive residue. The adhesive used on Label Value brand removable labels is specially formulated so that the label removes cleanly. Direct Thermal Labels Compatible Direct Thermal Printers Removable Adhesive LabelValue brand labels 1.2" x 0.85" 1500 Labels per roll Perforation between labels 4" Outside diameter 1" core Free Shipping Printer compatibility (partial list) LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Any direct thermal label printer with transmissive sensor Questions or Order by Phone 1(800)750-7764
Description
Zebra Compatible LV-800999-007 Removable Labels Description LV-800999-007 Removable labels are ideal for labeling items that require the labels be removed without leaving behind an adhesive residue. The adhesive used on Label Value brand removable labels is specially formulated so that the label removes cleanly. Direct Thermal Labels Compatible Direct Thermal Printers Removable Adhesive LabelValue brand labels 1.2" x 0.85" 1500 Labels per roll Perforation between labels 4" Outside diameter 1" core Free Shipping Printer compatibility (partial list) LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Any direct thermal label printer with transmissive sensor Questions or Order by Phone 1(800)750-7764

Suppliers

Company
Product
Description
Supplier Links
Zebra Compatible LV-800999-007 Removable Labels - LV-999-007-R - LabelValue
Tampa, FL, USA
Zebra Compatible LV-800999-007 Removable Labels
LV-999-007-R
Zebra Compatible LV-800999-007 Removable Labels LV-999-007-R
Zebra Compatible LV-800999-007 Removable Labels Description LV-800999-007 Removable labels are ideal for labeling items that require the labels be removed without leaving behind an adhesive residue. The adhesive used on Label Value brand removable labels is specially formulated so that the label removes cleanly. Direct Thermal Labels Compatible Direct Thermal Printers Removable Adhesive LabelValue brand labels 1.2" x 0.85" 1500 Labels per roll Perforation between labels 4" Outside diameter 1" core Free Shipping Printer compatibility (partial list) LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Any direct thermal label printer with transmissive sensor Questions or Order by Phone 1(800)750-7764

Zebra Compatible LV-800999-007 Removable Labels Description


LV-800999-007 Removable labels are ideal for labeling items that require the labels be removed without leaving behind an adhesive residue. The adhesive used on Label Value brand removable labels is specially formulated so that the label removes cleanly.



  • Direct Thermal Labels
  • Compatible Direct Thermal Printers
  • Removable Adhesive
  • LabelValue brand labels
  • 1.2" x 0.85"
  • 1500 Labels per roll
  • Perforation between labels
  • 4" Outside diameter
  • 1" core
  • Free Shipping

Printer compatibility (partial list)


LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion
Any direct thermal label printer with transmissive sensor



Questions or Order by Phone 1(800)750-7764

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-999-007-R
Product Name Zebra Compatible LV-800999-007 Removable Labels
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Pre-printed Labels - 4454013 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details
Single Coated Linered Tapes - XT-620 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Thickness 0.0020 inches (0.0508 mm)
View Details