LabelValue 99 Cents Round Label 1.5" LV-99

Description
99 Cents Round Label 1.5" Description These orange "99 cent" point of sale labels are a great way for retailers to create a call to action with their buyers. These retail labels are commonly found at garage sales, flea markets and grocer's markets, their permanent adhesive applies to most surfaces securely and won't fall off. Looking for a custom label? We have the ability to create any size, any shape, any color in up to 8 color process. For more information contact a custom label consultant: (813) 868-4841 1.5" Round Stickers (Circle) Color: orange 500 Labels Per Roll Ideal for Indicating clearance and sales on items Permanent adhesive with temperature range of -20 to +80 celsius Quantity Discounts available Fully guaranteed by the LabelValue Promise Free Shipping Model: LV-99
Description
99 Cents Round Label 1.5" Description These orange "99 cent" point of sale labels are a great way for retailers to create a call to action with their buyers. These retail labels are commonly found at garage sales, flea markets and grocer's markets, their permanent adhesive applies to most surfaces securely and won't fall off. Looking for a custom label? We have the ability to create any size, any shape, any color in up to 8 color process. For more information contact a custom label consultant: (813) 868-4841 1.5" Round Stickers (Circle) Color: orange 500 Labels Per Roll Ideal for Indicating clearance and sales on items Permanent adhesive with temperature range of -20 to +80 celsius Quantity Discounts available Fully guaranteed by the LabelValue Promise Free Shipping Model: LV-99

Suppliers

Company
Product
Description
Supplier Links
99 Cents Round Label 1.5
Tampa, FL, USA
99 Cents Round Label 1.5"
LV-99
99 Cents Round Label 1.5" LV-99
99 Cents Round Label 1.5" Description These orange "99 cent" point of sale labels are a great way for retailers to create a call to action with their buyers. These retail labels are commonly found at garage sales, flea markets and grocer's markets, their permanent adhesive applies to most surfaces securely and won't fall off. Looking for a custom label? We have the ability to create any size, any shape, any color in up to 8 color process. For more information contact a custom label consultant: (813) 868-4841 1.5" Round Stickers (Circle) Color: orange 500 Labels Per Roll Ideal for Indicating clearance and sales on items Permanent adhesive with temperature range of -20 to +80 celsius Quantity Discounts available Fully guaranteed by the LabelValue Promise Free Shipping Model: LV-99

99 Cents Round Label 1.5" Description


These orange "99 cent" point of sale labels are a great way for retailers to create a call to action with their buyers. These retail labels are commonly found at garage sales, flea markets and grocer's markets, their permanent adhesive applies to most surfaces securely and won't fall off.


Looking for a custom label? We have the ability to create any size, any shape, any color in up to 8 color process. For more information contact a custom label consultant: (813) 868-4841



  • 1.5" Round Stickers (Circle)
  • Color: orange
  • 500 Labels Per Roll
  • Ideal for Indicating clearance and sales on items
  • Permanent adhesive with temperature range of -20 to +80 celsius
  • Quantity Discounts available
  • Fully guaranteed by the LabelValue Promise
  • Free Shipping

Model: LV-99

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-99
Product Name 99 Cents Round Label 1.5"
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Labels, Labeling - 2946-211-500/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
High Temperature Overlaminate - XL-1502 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Translucent Amber
View Details
Label Sheets - 2655622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 3.67 inches (93.1 mm)
View Details