LabelValue Dymo LV-30325 Compatible VHS Spine Labels - 2 pack LV-30325

Description
Dymo LV-30325 Compatible VHS Spine Labels - 2 pack Description LabelValue LV-30325 Dymo Compatible VHS Spine Labels contain 75 labels per roll and are sold in packages of 2 roll per pack. DYMO 30325 Compatible Labels Product Details and specifications: LabelValue brand - compare to Dymo 30325 Label Dimensions 3/4†x 5-7/8†Color = White 75 extra long labels per roll 2 rolls per pack (150 labels) Self sticking adhesive just peel and stick Fully guaranteed by the LabelValue.com promise FREE SHIPPING with no minimum purchase! SAVE 50% Compared to Dymo MSRP Interested in a more customized label? We can do that for you. We can custom print your name, address or logo in up to three colors. Call for more information. Questions or Order by Phone 1(800)750-7764 If you are not completely satisfied with our LV-30325 labels send them back for a full refund. If you find a better price on dymo compatible labels we will refund 110% of the difference. Give us a try today! Cymo 30325 Compatible Label Printer Compatibility Dymo LabelWriter CoStar LabelWriter Don’t forget… we offer substantial quantity discounts for bulk orders
Description
Dymo LV-30325 Compatible VHS Spine Labels - 2 pack Description LabelValue LV-30325 Dymo Compatible VHS Spine Labels contain 75 labels per roll and are sold in packages of 2 roll per pack. DYMO 30325 Compatible Labels Product Details and specifications: LabelValue brand - compare to Dymo 30325 Label Dimensions 3/4†x 5-7/8†Color = White 75 extra long labels per roll 2 rolls per pack (150 labels) Self sticking adhesive just peel and stick Fully guaranteed by the LabelValue.com promise FREE SHIPPING with no minimum purchase! SAVE 50% Compared to Dymo MSRP Interested in a more customized label? We can do that for you. We can custom print your name, address or logo in up to three colors. Call for more information. Questions or Order by Phone 1(800)750-7764 If you are not completely satisfied with our LV-30325 labels send them back for a full refund. If you find a better price on dymo compatible labels we will refund 110% of the difference. Give us a try today! Cymo 30325 Compatible Label Printer Compatibility Dymo LabelWriter CoStar LabelWriter Don’t forget… we offer substantial quantity discounts for bulk orders

Suppliers

Company
Product
Description
Supplier Links
Dymo LV-30325 Compatible VHS Spine Labels - 2 pack - LV-30325 - LabelValue
Tampa, FL, USA
Dymo LV-30325 Compatible VHS Spine Labels - 2 pack
LV-30325
Dymo LV-30325 Compatible VHS Spine Labels - 2 pack LV-30325
Dymo LV-30325 Compatible VHS Spine Labels - 2 pack Description LabelValue LV-30325 Dymo Compatible VHS Spine Labels contain 75 labels per roll and are sold in packages of 2 roll per pack. DYMO 30325 Compatible Labels Product Details and specifications: LabelValue brand - compare to Dymo 30325 Label Dimensions 3/4†x 5-7/8†Color = White 75 extra long labels per roll 2 rolls per pack (150 labels) Self sticking adhesive just peel and stick Fully guaranteed by the LabelValue.com promise FREE SHIPPING with no minimum purchase! SAVE 50% Compared to Dymo MSRP Interested in a more customized label? We can do that for you. We can custom print your name, address or logo in up to three colors. Call for more information. Questions or Order by Phone 1(800)750-7764 If you are not completely satisfied with our LV-30325 labels send them back for a full refund. If you find a better price on dymo compatible labels we will refund 110% of the difference. Give us a try today! Cymo 30325 Compatible Label Printer Compatibility Dymo LabelWriter CoStar LabelWriter Don’t forget… we offer substantial quantity discounts for bulk orders

Dymo LV-30325 Compatible VHS Spine Labels - 2 pack Description


LabelValue LV-30325 Dymo Compatible VHS Spine Labels contain 75 labels per roll and are sold in packages of 2 roll per pack.


DYMO 30325 Compatible Labels Product Details and specifications:



  • LabelValue brand - compare to Dymo 30325
  • Label Dimensions 3/4†x 5-7/8â€
  • Color = White
  • 75 extra long labels per roll
  • 2 rolls per pack (150 labels)
  • Self sticking adhesive just peel and stick
  • Fully guaranteed by the LabelValue.com promise
  • FREE SHIPPING with no minimum purchase!

SAVE 50% Compared to Dymo MSRP


Interested in a more customized label? We can do that for you. We can custom print your name, address or logo in up to three colors. Call for more information.


Questions or Order by Phone 1(800)750-7764


If you are not completely satisfied with our LV-30325 labels send them back for a full refund. If you find a better price on dymo compatible labels we will refund 110% of the difference. Give us a try today!



Cymo 30325 Compatible Label Printer Compatibility



  • Dymo LabelWriter
  • CoStar LabelWriter

Don’t forget… we offer substantial quantity discounts for bulk orders

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-30325
Product Name Dymo LV-30325 Compatible VHS Spine Labels - 2 pack
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-805 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
Label Sheets - 358868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Green
Width 0.7480 inches (19 mm)
View Details
High Temperature Overlaminate - XL-1561 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Translucent Amber
View Details