LabelValue Dymo Compatible LV-30275 File Labels w/Blue Stripe - 2-up LV-30275

Description
Dymo Compatible LV-30275 File Labels w/Blue Stripe - 2-up Description Dymo Compatible LV-30275 File Labels w/Blue Stripe - 2-up are ideal color-coding for both hanging and interior file folders, as well as file pockets, classification folders and expansion folders. Paper labels direct from the roll for simple use. You can print labels 2-up or in a batch. Each roll contains 260 self-adhesive white labels with blue stripe measuring 9/16" x 3-7/16†(14 x 87 mm). Dymo 30275 Compatible File Folder Labels with Blue Stripe include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764. DYMO 30275 Compatible Product Details LabelValue Brand - compare to Dymo 30275 Label Dimensions 9/16" x 3-7/16†- 2up 260 labels per roll Color = White with Blue Stripe Prints perfect file folder labels Labelvalue LV-30275 labels contain 260 labels per roll. Preconfigured Software A variety of software packages (sold separately) contain templates or have been preconfigured to use the Dymo compatible LV-30275 labels. Below are just a few of the most popular applications available for use with the 30275 labels: Microsoft Word ® Microsoft Outlook ® Act! ® QuickBooks ® Printer Compatibility Dymo LabelWriter 300 Dymo LabelWriter 310 Dymo LabelWriter 315 Dymo LabelWriter 320 Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL40 Dymo LabelWriter EL60 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL CoStar LabelWriter XL+ CoStar LabelWriter BC CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series
Description
Dymo Compatible LV-30275 File Labels w/Blue Stripe - 2-up Description Dymo Compatible LV-30275 File Labels w/Blue Stripe - 2-up are ideal color-coding for both hanging and interior file folders, as well as file pockets, classification folders and expansion folders. Paper labels direct from the roll for simple use. You can print labels 2-up or in a batch. Each roll contains 260 self-adhesive white labels with blue stripe measuring 9/16" x 3-7/16†(14 x 87 mm). Dymo 30275 Compatible File Folder Labels with Blue Stripe include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764. DYMO 30275 Compatible Product Details LabelValue Brand - compare to Dymo 30275 Label Dimensions 9/16" x 3-7/16†- 2up 260 labels per roll Color = White with Blue Stripe Prints perfect file folder labels Labelvalue LV-30275 labels contain 260 labels per roll. Preconfigured Software A variety of software packages (sold separately) contain templates or have been preconfigured to use the Dymo compatible LV-30275 labels. Below are just a few of the most popular applications available for use with the 30275 labels: Microsoft Word ® Microsoft Outlook ® Act! ® QuickBooks ® Printer Compatibility Dymo LabelWriter 300 Dymo LabelWriter 310 Dymo LabelWriter 315 Dymo LabelWriter 320 Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL40 Dymo LabelWriter EL60 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL CoStar LabelWriter XL+ CoStar LabelWriter BC CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series

Suppliers

Company
Product
Description
Supplier Links
Dymo Compatible LV-30275 File Labels w/Blue Stripe - 2-up - LV-30275 - LabelValue
Tampa, FL, USA
Dymo Compatible LV-30275 File Labels w/Blue Stripe - 2-up
LV-30275
Dymo Compatible LV-30275 File Labels w/Blue Stripe - 2-up LV-30275
Dymo Compatible LV-30275 File Labels w/Blue Stripe - 2-up Description Dymo Compatible LV-30275 File Labels w/Blue Stripe - 2-up are ideal color-coding for both hanging and interior file folders, as well as file pockets, classification folders and expansion folders. Paper labels direct from the roll for simple use. You can print labels 2-up or in a batch. Each roll contains 260 self-adhesive white labels with blue stripe measuring 9/16" x 3-7/16†(14 x 87 mm). Dymo 30275 Compatible File Folder Labels with Blue Stripe include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764. DYMO 30275 Compatible Product Details LabelValue Brand - compare to Dymo 30275 Label Dimensions 9/16" x 3-7/16†- 2up 260 labels per roll Color = White with Blue Stripe Prints perfect file folder labels Labelvalue LV-30275 labels contain 260 labels per roll. Preconfigured Software A variety of software packages (sold separately) contain templates or have been preconfigured to use the Dymo compatible LV-30275 labels. Below are just a few of the most popular applications available for use with the 30275 labels: Microsoft Word ® Microsoft Outlook ® Act! ® QuickBooks ® Printer Compatibility Dymo LabelWriter 300 Dymo LabelWriter 310 Dymo LabelWriter 315 Dymo LabelWriter 320 Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL40 Dymo LabelWriter EL60 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL CoStar LabelWriter XL+ CoStar LabelWriter BC CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series

Dymo Compatible LV-30275 File Labels w/Blue Stripe - 2-up Description


Dymo Compatible LV-30275 File Labels w/Blue Stripe - 2-up are ideal color-coding for both hanging and interior file folders, as well as file pockets, classification folders and expansion folders. Paper labels direct from the roll for simple use. You can print labels 2-up or in a batch. Each roll contains 260 self-adhesive white labels with blue stripe measuring 9/16" x 3-7/16†(14 x 87 mm). Dymo 30275 Compatible File Folder Labels with Blue Stripe include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764.


DYMO 30275 Compatible Product Details



  • LabelValue Brand - compare to Dymo 30275
  • Label Dimensions 9/16" x 3-7/16†- 2up
  • 260 labels per roll
  • Color = White with Blue Stripe
  • Prints perfect file folder labels


Labelvalue LV-30275 labels contain 260 labels per roll.


Preconfigured Software


A variety of software packages (sold separately) contain templates or have been preconfigured to use the Dymo compatible LV-30275 labels. Below are just a few of the most popular applications available for use with the 30275 labels:



  • Microsoft Word ®
  • Microsoft Outlook ®
  • Act! ®
  • QuickBooks ®

Printer Compatibility



  • Dymo LabelWriter 300
  • Dymo LabelWriter 310
  • Dymo LabelWriter 315
  • Dymo LabelWriter 320
  • Dymo LabelWriter 330
  • Dymo LabelWriter 330 Turbo
  • Dymo LabelWriter 400
  • Dymo LabelWriter 400 Turbo
  • Dymo LabelWriter 450
  • Dymo LabelWriter 450 Turbo
  • Dymo LabelWriter 450 Twin Turbo
  • Dymo LabelWriter 450 DUO
  • Dymo LabelWriter EL40
  • Dymo LabelWriter EL60
  • Dymo LabelWriter SE300
  • Dymo LabelWriter Duo
  • Dymo LabelWriter Twin Turbo
  • CoStar LabelWriter XL
  • CoStar LabelWriter XL+
  • CoStar LabelWriter BC
  • CoStar LabelWriter BC+
  • CoStar LabelWriter SE Series
  • CoStar LabelWriter ASCII Series
Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-30275
Product Name Dymo Compatible LV-30275 File Labels w/Blue Stripe - 2-up
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Self-laminating label - 211-151 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
Thermal Transfer Printable Label - XF-446 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Gloss White
Thickness 0.0061 inches (0.1550 mm)
View Details
Pre-printed Labels - 4454029 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details