LabelValue 1.5" Round Labels Orange LV-1.5CO

Description
1.5" Round Labels Orange Description This orange point of sale label makes a great retail label as well as an organizational tool at home. Color code items in sale bins or color code boxes and bins. Perfect for warehouse use and date coding applications. Permanent adhesive keeps the label firmly attached to the surface after it's been applied. 1.5" Round Labels are customizable, for more information call a custom label consultant: 1-813-868-4841 1.5' Round Label (Circle) Not compatible with Dymo printers Color is Orange 500 Labels Per Roll POS label Ideal for new postal tab / wafer seal requirements Permanent adhesive with temperature range of -20 to +80 celsius Quantity Discounts available Also availale in: Yellow, Blue, Fluorescent Red, Green and White Fully guaranteed by the LabelValue Promise Free shipping Model LV-1CO
Description
1.5" Round Labels Orange Description This orange point of sale label makes a great retail label as well as an organizational tool at home. Color code items in sale bins or color code boxes and bins. Perfect for warehouse use and date coding applications. Permanent adhesive keeps the label firmly attached to the surface after it's been applied. 1.5" Round Labels are customizable, for more information call a custom label consultant: 1-813-868-4841 1.5' Round Label (Circle) Not compatible with Dymo printers Color is Orange 500 Labels Per Roll POS label Ideal for new postal tab / wafer seal requirements Permanent adhesive with temperature range of -20 to +80 celsius Quantity Discounts available Also availale in: Yellow, Blue, Fluorescent Red, Green and White Fully guaranteed by the LabelValue Promise Free shipping Model LV-1CO

Suppliers

Company
Product
Description
Supplier Links
1.5
Tampa, FL, USA
1.5" Round Labels Orange
LV-1.5CO
1.5" Round Labels Orange LV-1.5CO
1.5" Round Labels Orange Description This orange point of sale label makes a great retail label as well as an organizational tool at home. Color code items in sale bins or color code boxes and bins. Perfect for warehouse use and date coding applications. Permanent adhesive keeps the label firmly attached to the surface after it's been applied. 1.5" Round Labels are customizable, for more information call a custom label consultant: 1-813-868-4841 1.5' Round Label (Circle) Not compatible with Dymo printers Color is Orange 500 Labels Per Roll POS label Ideal for new postal tab / wafer seal requirements Permanent adhesive with temperature range of -20 to +80 celsius Quantity Discounts available Also availale in: Yellow, Blue, Fluorescent Red, Green and White Fully guaranteed by the LabelValue Promise Free shipping Model LV-1CO

1.5" Round Labels Orange Description


This orange point of sale label makes a great retail label as well as an organizational tool at home. Color code items in sale bins or color code boxes and bins. Perfect for warehouse use and date coding applications. Permanent adhesive keeps the label firmly attached to the surface after it's been applied.


1.5" Round Labels are customizable, for more information call a custom label consultant: 1-813-868-4841



  • 1.5' Round Label (Circle)
  • Not compatible with Dymo printers
  • Color is Orange
  • 500 Labels Per Roll
  • POS label
  • Ideal for new postal tab / wafer seal requirements
  • Permanent adhesive with temperature range of -20 to +80 celsius
  • Quantity Discounts available
  • Also availale in: Yellow, Blue, Fluorescent Red, Green and White
  • Fully guaranteed by the LabelValue Promise
  • Free shipping

Model LV-1CO

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-1.5CO
Product Name 1.5" Round Labels Orange
Unlock Full Specs
to access all available technical data

Similar Products

Type labels - 210-801 - WAGO
Specs
Materials of Construction Polyester
View Details
Pre-printed Labels - 4454079 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details
Single Coated Linered Tapes - XT-625FR - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0030 inches (0.0762 mm)
View Details