LabelValue Dymo 30325 VHS Spine Labels 30325

Description
Dymo 30325 VHS Spine Labels Description >> Click here to view our LabelValue LV-30325 brand Spine Labels and Save up to 50% DYMO 30325 VHS Spine Label Details and specifications: Label Dimensions 3/4†x 5-7/8†(19mm x 149mm) Color = White 2 rolls - 75 labels per roll (150 labels per box) Self sticking adhesive just peel and stick FREE SHIPPING with no minimum purchase! Questions or Order by Phone 1(800)750-7764 Dymo 30325 labels are the perfect size for labeling your VHS Video Cassettes from your Dymo LabelWriter printer. Each bright white, high quality, self-adhesive label measures 3/4†x 5-7/8â€. Printer Compatibility Dymo LabelWriter Printers CoStar LabelWriter Series Don’t forget… we offer substantial quantity discounts for bulk orders
Description
Dymo 30325 VHS Spine Labels Description >> Click here to view our LabelValue LV-30325 brand Spine Labels and Save up to 50% DYMO 30325 VHS Spine Label Details and specifications: Label Dimensions 3/4†x 5-7/8†(19mm x 149mm) Color = White 2 rolls - 75 labels per roll (150 labels per box) Self sticking adhesive just peel and stick FREE SHIPPING with no minimum purchase! Questions or Order by Phone 1(800)750-7764 Dymo 30325 labels are the perfect size for labeling your VHS Video Cassettes from your Dymo LabelWriter printer. Each bright white, high quality, self-adhesive label measures 3/4†x 5-7/8â€. Printer Compatibility Dymo LabelWriter Printers CoStar LabelWriter Series Don’t forget… we offer substantial quantity discounts for bulk orders

Suppliers

Company
Product
Description
Supplier Links
Dymo 30325 VHS Spine Labels - 30325 - LabelValue
Tampa, FL, USA
Dymo 30325 VHS Spine Labels
30325
Dymo 30325 VHS Spine Labels 30325
Dymo 30325 VHS Spine Labels Description >> Click here to view our LabelValue LV-30325 brand Spine Labels and Save up to 50% DYMO 30325 VHS Spine Label Details and specifications: Label Dimensions 3/4†x 5-7/8†(19mm x 149mm) Color = White 2 rolls - 75 labels per roll (150 labels per box) Self sticking adhesive just peel and stick FREE SHIPPING with no minimum purchase! Questions or Order by Phone 1(800)750-7764 Dymo 30325 labels are the perfect size for labeling your VHS Video Cassettes from your Dymo LabelWriter printer. Each bright white, high quality, self-adhesive label measures 3/4†x 5-7/8â€. Printer Compatibility Dymo LabelWriter Printers CoStar LabelWriter Series Don’t forget… we offer substantial quantity discounts for bulk orders

Dymo 30325 VHS Spine Labels Description


>> Click here to view our LabelValue LV-30325 brand Spine Labels and Save up to 50%


DYMO 30325 VHS Spine Label Details and specifications:



  • Label Dimensions 3/4†x 5-7/8†(19mm x 149mm)
  • Color = White
  • 2 rolls - 75 labels per roll (150 labels per box)
  • Self sticking adhesive just peel and stick
  • FREE SHIPPING with no minimum purchase!

Questions or Order by Phone 1(800)750-7764


Dymo 30325 labels are the perfect size for labeling your VHS Video Cassettes from your Dymo LabelWriter printer. Each bright white, high quality, self-adhesive label measures 3/4†x 5-7/8â€.


Printer Compatibility



  • Dymo LabelWriter Printers
  • CoStar LabelWriter Series

Don’t forget… we offer substantial quantity discounts for bulk orders

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number 30325
Product Name Dymo 30325 VHS Spine Labels
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-855 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
Ultra-Performance Polyimide Label Materials for PCBs - APEX XF Series - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Printed Receptive / Treated; High Temperature
Thickness 1.00E-3 to 0.0020 inches (0.0254 to 0.0508 mm)
View Details
Pre-printed Labels - 7587992 - RS Components, Ltd.
Specs
Features Permanent
Color Red
Width 0.5906 inches (15 mm)
View Details