LabelValue Red Vinyl 3/4" (19mm) 18439

Description
Red Vinyl 3/4" (19mm) Description Dymo Rhino 18439 Red Vinyl 3/4" labels are designed for all all surfaces. Ideal for outdoor and color-coding applications. Warning messages, wires, patch panels, equipment, machinery, etc. Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces. Rhino 18439 Specifications: 3/4" x 18' (12mm x 5m), vinyl label Black Print 3/4" (12mm) wide 18' long (5.5m) Free Shipping Rhino 18439 Printer Compatibility 6500, 6000, 5000
Description
Red Vinyl 3/4" (19mm) Description Dymo Rhino 18439 Red Vinyl 3/4" labels are designed for all all surfaces. Ideal for outdoor and color-coding applications. Warning messages, wires, patch panels, equipment, machinery, etc. Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces. Rhino 18439 Specifications: 3/4" x 18' (12mm x 5m), vinyl label Black Print 3/4" (12mm) wide 18' long (5.5m) Free Shipping Rhino 18439 Printer Compatibility 6500, 6000, 5000

Suppliers

Company
Product
Description
Supplier Links
Red Vinyl 3/4
Tampa, FL, USA
Red Vinyl 3/4" (19mm)
18439
Red Vinyl 3/4" (19mm) 18439
Red Vinyl 3/4" (19mm) Description Dymo Rhino 18439 Red Vinyl 3/4" labels are designed for all all surfaces. Ideal for outdoor and color-coding applications. Warning messages, wires, patch panels, equipment, machinery, etc. Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces. Rhino 18439 Specifications: 3/4" x 18' (12mm x 5m), vinyl label Black Print 3/4" (12mm) wide 18' long (5.5m) Free Shipping Rhino 18439 Printer Compatibility 6500, 6000, 5000

Red Vinyl 3/4" (19mm) Description


Dymo Rhino 18439 Red Vinyl 3/4" labels are designed for all all surfaces.
Ideal for outdoor and color-coding applications. Warning messages, wires, patch panels, equipment, machinery, etc.


Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces.


Rhino 18439 Specifications:



  • 3/4" x 18' (12mm x 5m), vinyl label
  • Black Print
  • 3/4" (12mm) wide
  • 18' long (5.5m)
  • Free Shipping

Rhino 18439 Printer Compatibility



  • 6500, 6000, 5000
Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number 18439
Product Name Red Vinyl 3/4" (19mm)
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Type labels - 210-812 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
THERMAL TRANSFER PRINTABLE POLYIMIDE TAG MATERIAL - MT-3620 - Polyonics
Specs
Materials of Construction Plastic / Film
Features Printed Receptive / Treated; High Temperature
Color White
View Details
Pre-printed Labels - 4453666 - RS Components, Ltd.
Specs
Features Permanent
Color Red
Width 0.5906 inches (15 mm)
View Details