LabelValue White Non Adhesive 3/8" (9MM) 18112

Description
White Non Adhesive 3/8" (9MM) Description Rhino 18112 White 3/8" non-Adhedisive Labels are designed for Patch panels, distribution blocks, faceplates, etc. Rhino non-adhesive labels ideal for printing a quick label for a holder or sleeve â€" you’ll no longer need to carry books and cards. Just pull out your RHINO label printer and get to work. Constructed of non-adhesive polypropylene, each tag offers superior durability and rigidity. Free Shipping Rhino 18112 Specifications: Non-adhesive polypropylene 3/8" (9MM) Length is 18' Model # 18112 Rhino 18112 Printer Compatibility 6500, 6000, 5000, 3000, 1000
Description
White Non Adhesive 3/8" (9MM) Description Rhino 18112 White 3/8" non-Adhedisive Labels are designed for Patch panels, distribution blocks, faceplates, etc. Rhino non-adhesive labels ideal for printing a quick label for a holder or sleeve â€" you’ll no longer need to carry books and cards. Just pull out your RHINO label printer and get to work. Constructed of non-adhesive polypropylene, each tag offers superior durability and rigidity. Free Shipping Rhino 18112 Specifications: Non-adhesive polypropylene 3/8" (9MM) Length is 18' Model # 18112 Rhino 18112 Printer Compatibility 6500, 6000, 5000, 3000, 1000

Suppliers

Company
Product
Description
Supplier Links
White Non Adhesive 3/8
Tampa, FL, USA
White Non Adhesive 3/8" (9MM)
18112
White Non Adhesive 3/8" (9MM) 18112
White Non Adhesive 3/8" (9MM) Description Rhino 18112 White 3/8" non-Adhedisive Labels are designed for Patch panels, distribution blocks, faceplates, etc. Rhino non-adhesive labels ideal for printing a quick label for a holder or sleeve â€" you’ll no longer need to carry books and cards. Just pull out your RHINO label printer and get to work. Constructed of non-adhesive polypropylene, each tag offers superior durability and rigidity. Free Shipping Rhino 18112 Specifications: Non-adhesive polypropylene 3/8" (9MM) Length is 18' Model # 18112 Rhino 18112 Printer Compatibility 6500, 6000, 5000, 3000, 1000

White Non Adhesive 3/8" (9MM) Description


Rhino 18112 White 3/8" non-Adhedisive Labels are designed for Patch panels, distribution blocks, faceplates, etc.


Rhino non-adhesive labels ideal for printing a quick label for a holder or sleeve â€" you’ll no longer need to carry books and cards. Just pull out your RHINO label printer and get to work. Constructed of non-adhesive polypropylene, each tag offers superior durability and rigidity. Free Shipping


Rhino 18112 Specifications:



  • Non-adhesive polypropylene
  • 3/8" (9MM)
  • Length is 18'
  • Model # 18112

Rhino 18112 Printer Compatibility



  • 6500, 6000, 5000, 3000, 1000
Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number 18112
Product Name White Non Adhesive 3/8" (9MM)
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Type labels - 210-802 - WAGO
Specs
Materials of Construction Polyester
View Details
Label Sheets - 358748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.17 inches (29.6 mm)
View Details
Thermal Transfer Printable Label - XF-300 - Polyonics
Specs
Materials of Construction Plastic / Film
Features Permanent
Color White
View Details