LabelValue Yellow Heat Shrink Tubes 1/2" (12mm) 18056

Description
Yellow Heat Shrink Tubes 1/2" (12mm) Description Dymo Rhino 18056 Yellow 1/2" heat shrink tubes are designed for any application requiring normal heat shrink tubing, these industrial-grade polyolefin labels help you eliminate one labeling step â€" by printing directly on the tubing. These advanced labels feature a 3:1 heat-shrink ratio. The label cassette fits any RHINO tool (to make it even easier)! Rhino 18056 Specifications: 1/2" (12mm) tube suits cables ranging from 2.97mm up to 5.13mm diameter length = 5' (1.52m) 3:1 shrink ratio heat-shrinkable polyolefin flame retardent Dymo part #: Rhino 18056 Free Shipping Rhino 18056 Printer Compatibility: 6500, 6000, 5000, 3000, 1000
Description
Yellow Heat Shrink Tubes 1/2" (12mm) Description Dymo Rhino 18056 Yellow 1/2" heat shrink tubes are designed for any application requiring normal heat shrink tubing, these industrial-grade polyolefin labels help you eliminate one labeling step â€" by printing directly on the tubing. These advanced labels feature a 3:1 heat-shrink ratio. The label cassette fits any RHINO tool (to make it even easier)! Rhino 18056 Specifications: 1/2" (12mm) tube suits cables ranging from 2.97mm up to 5.13mm diameter length = 5' (1.52m) 3:1 shrink ratio heat-shrinkable polyolefin flame retardent Dymo part #: Rhino 18056 Free Shipping Rhino 18056 Printer Compatibility: 6500, 6000, 5000, 3000, 1000

Suppliers

Company
Product
Description
Supplier Links
Yellow Heat Shrink Tubes 1/2
Tampa, FL, USA
Yellow Heat Shrink Tubes 1/2" (12mm)
18056
Yellow Heat Shrink Tubes 1/2" (12mm) 18056
Yellow Heat Shrink Tubes 1/2" (12mm) Description Dymo Rhino 18056 Yellow 1/2" heat shrink tubes are designed for any application requiring normal heat shrink tubing, these industrial-grade polyolefin labels help you eliminate one labeling step â€" by printing directly on the tubing. These advanced labels feature a 3:1 heat-shrink ratio. The label cassette fits any RHINO tool (to make it even easier)! Rhino 18056 Specifications: 1/2" (12mm) tube suits cables ranging from 2.97mm up to 5.13mm diameter length = 5' (1.52m) 3:1 shrink ratio heat-shrinkable polyolefin flame retardent Dymo part #: Rhino 18056 Free Shipping Rhino 18056 Printer Compatibility: 6500, 6000, 5000, 3000, 1000

Yellow Heat Shrink Tubes 1/2" (12mm) Description


Dymo Rhino 18056 Yellow 1/2" heat shrink tubes are designed for any application requiring normal heat shrink tubing, these industrial-grade polyolefin labels help you eliminate one labeling step â€" by printing directly on the tubing. These advanced labels feature a 3:1 heat-shrink ratio. The label cassette fits any RHINO tool (to make it even easier)!


Rhino 18056 Specifications:



  • 1/2" (12mm) tube suits cables ranging from 2.97mm up to 5.13mm diameter
  • length = 5' (1.52m)
  • 3:1 shrink ratio
  • heat-shrinkable polyolefin
  • flame retardent
  • Dymo part #: Rhino 18056
  • Free Shipping

Rhino 18056 Printer Compatibility:



  • 6500, 6000, 5000, 3000, 1000
Supplier's Site

Technical Specifications

  LabelValue
Product Category Protective Sleeving
Product Number 18056
Product Name Yellow Heat Shrink Tubes 1/2" (12mm)
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-3000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-04-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0787 inch (2 mm)
View Details