LabelValue Rhino 1" Orange Vinyl (24mm) 1805427

Description
Rhino 1" Orange Vinyl (24mm) Description Rhino 1805427 1" Orange Vinyl labels are designed for all all surfaces. Ideal for outdoor and color-coding applications. Warning messages, wires, patch panels, equipment, machinery, etc. Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces. Rhino 1805427 Specifications: 1" x 18' (24mm x 5m), vinyl label Black Print 1" (24mm) wide 18' long (5.5m) Free Shipping Rhino 1805427 Printer Compatibility 6500, 6000, 5000
Description
Rhino 1" Orange Vinyl (24mm) Description Rhino 1805427 1" Orange Vinyl labels are designed for all all surfaces. Ideal for outdoor and color-coding applications. Warning messages, wires, patch panels, equipment, machinery, etc. Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces. Rhino 1805427 Specifications: 1" x 18' (24mm x 5m), vinyl label Black Print 1" (24mm) wide 18' long (5.5m) Free Shipping Rhino 1805427 Printer Compatibility 6500, 6000, 5000

Suppliers

Company
Product
Description
Supplier Links
Rhino 1
Tampa, FL, USA
Rhino 1" Orange Vinyl (24mm)
1805427
Rhino 1" Orange Vinyl (24mm) 1805427
Rhino 1" Orange Vinyl (24mm) Description Rhino 1805427 1" Orange Vinyl labels are designed for all all surfaces. Ideal for outdoor and color-coding applications. Warning messages, wires, patch panels, equipment, machinery, etc. Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces. Rhino 1805427 Specifications: 1" x 18' (24mm x 5m), vinyl label Black Print 1" (24mm) wide 18' long (5.5m) Free Shipping Rhino 1805427 Printer Compatibility 6500, 6000, 5000

Rhino 1" Orange Vinyl (24mm) Description


Rhino 1805427 1" Orange Vinyl labels are designed for all all surfaces. Ideal for outdoor and color-coding applications. Warning messages, wires, patch panels, equipment, machinery, etc.


Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces.


Rhino 1805427 Specifications:



  • 1" x 18' (24mm x 5m), vinyl label
  • Black Print
  • 1" (24mm) wide
  • 18' long (5.5m)
  • Free Shipping

Rhino 1805427 Printer Compatibility



  • 6500, 6000, 5000
Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number 1805427
Product Name Rhino 1" Orange Vinyl (24mm)
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Push-button label - 210-840 - WAGO
Specs
Materials of Construction Polyester
Width 1.06 inches (27 mm)
View Details
Thermal Transfer Printable Label - XF-524 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Light Blue
View Details
Pre-printed Labels - 4190135 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5000 inches (12.7 mm)
View Details