LabelValue Rhino 1/2" Brown Vinyl (12mm) 1805412

Description
Rhino 1/2" Brown Vinyl (12mm) Description Dymo Rhino 1805412 Brown Vinyl 1/2" labels are designed for all all surfaces. They are ideal for outdoor and color-coding applications as well as warning messages, wires, patch panels, equipment, machinery, etc. Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces. Rhino 1805412 Specifications: 1/2" x 18' (12mm x 5m) Brown vinyl label tape White Print Free Shipping Rhino 1805412 Printer Compatibility 6500, 6000, 5000, 3000, 1000
Description
Rhino 1/2" Brown Vinyl (12mm) Description Dymo Rhino 1805412 Brown Vinyl 1/2" labels are designed for all all surfaces. They are ideal for outdoor and color-coding applications as well as warning messages, wires, patch panels, equipment, machinery, etc. Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces. Rhino 1805412 Specifications: 1/2" x 18' (12mm x 5m) Brown vinyl label tape White Print Free Shipping Rhino 1805412 Printer Compatibility 6500, 6000, 5000, 3000, 1000

Suppliers

Company
Product
Description
Supplier Links
Rhino 1/2
Tampa, FL, USA
Rhino 1/2" Brown Vinyl (12mm)
1805412
Rhino 1/2" Brown Vinyl (12mm) 1805412
Rhino 1/2" Brown Vinyl (12mm) Description Dymo Rhino 1805412 Brown Vinyl 1/2" labels are designed for all all surfaces. They are ideal for outdoor and color-coding applications as well as warning messages, wires, patch panels, equipment, machinery, etc. Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces. Rhino 1805412 Specifications: 1/2" x 18' (12mm x 5m) Brown vinyl label tape White Print Free Shipping Rhino 1805412 Printer Compatibility 6500, 6000, 5000, 3000, 1000

Rhino 1/2" Brown Vinyl (12mm) Description


Dymo Rhino 1805412 Brown Vinyl 1/2" labels are designed for all all surfaces. They are ideal for outdoor and color-coding applications as well as warning messages, wires, patch panels, equipment, machinery, etc.


Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces.


Rhino 1805412 Specifications:



  • 1/2" x 18' (12mm x 5m) Brown vinyl label tape
  • White Print
  • Free Shipping

Rhino 1805412 Printer Compatibility



  • 6500, 6000, 5000, 3000, 1000
Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number 1805412
Product Name Rhino 1/2" Brown Vinyl (12mm)
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Self-laminating label - 211-855 - WAGO
Specs
Materials of Construction Polyvinyl chloride
View Details
2 suppliers
Single Coated Linered Tapes - XT-625FR - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0030 inches (0.0762 mm)
View Details
Label Sheets - 358752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Blue
Width 1.46 inches (37 mm)
View Details