LabelValue White Heat Shrink Tubes 3/8" (9mm) 18053

Description
White Heat Shrink Tubes 3/8" (9mm) Description Dymo Rhino 18053 white 3/8" heat shrink tubes are designed for any application requiring normal heat shrink tubing, these industrial-grade polyolefin labels help you eliminate one labeling step â€" by printing directly on the tubing. These advanced labels feature a 3:1 heat-shrink ratio. The label cassette fits any RHINO tool (to make it even easier)! Rhino 18053 Specifications: 3/8" (9mm) tube suits cables ranging from 1.73mm up to 3.73mm diameter length = 5' (1.52m) 3:1 shrink ratio heat-shrinkable polyolefin flame retardent Dymo part #: Rhino 18053 Free Shipping Rhino 18053 Printer Compatibility: 6500, 6000, 5000, 3000, 1000
Description
White Heat Shrink Tubes 3/8" (9mm) Description Dymo Rhino 18053 white 3/8" heat shrink tubes are designed for any application requiring normal heat shrink tubing, these industrial-grade polyolefin labels help you eliminate one labeling step â€" by printing directly on the tubing. These advanced labels feature a 3:1 heat-shrink ratio. The label cassette fits any RHINO tool (to make it even easier)! Rhino 18053 Specifications: 3/8" (9mm) tube suits cables ranging from 1.73mm up to 3.73mm diameter length = 5' (1.52m) 3:1 shrink ratio heat-shrinkable polyolefin flame retardent Dymo part #: Rhino 18053 Free Shipping Rhino 18053 Printer Compatibility: 6500, 6000, 5000, 3000, 1000

Suppliers

Company
Product
Description
Supplier Links
White Heat Shrink Tubes 3/8
Tampa, FL, USA
White Heat Shrink Tubes 3/8" (9mm)
18053
White Heat Shrink Tubes 3/8" (9mm) 18053
White Heat Shrink Tubes 3/8" (9mm) Description Dymo Rhino 18053 white 3/8" heat shrink tubes are designed for any application requiring normal heat shrink tubing, these industrial-grade polyolefin labels help you eliminate one labeling step â€" by printing directly on the tubing. These advanced labels feature a 3:1 heat-shrink ratio. The label cassette fits any RHINO tool (to make it even easier)! Rhino 18053 Specifications: 3/8" (9mm) tube suits cables ranging from 1.73mm up to 3.73mm diameter length = 5' (1.52m) 3:1 shrink ratio heat-shrinkable polyolefin flame retardent Dymo part #: Rhino 18053 Free Shipping Rhino 18053 Printer Compatibility: 6500, 6000, 5000, 3000, 1000

White Heat Shrink Tubes 3/8" (9mm) Description


Dymo Rhino 18053 white 3/8" heat shrink tubes are designed for any application requiring normal heat shrink tubing, these industrial-grade polyolefin labels help you eliminate one labeling step â€" by printing directly on the tubing. These advanced labels feature a 3:1 heat-shrink ratio. The label cassette fits any RHINO tool (to make it even easier)!


Rhino 18053 Specifications:



  • 3/8" (9mm) tube suits cables ranging from 1.73mm up to 3.73mm diameter
  • length = 5' (1.52m)
  • 3:1 shrink ratio
  • heat-shrinkable polyolefin
  • flame retardent
  • Dymo part #: Rhino 18053
  • Free Shipping

Rhino 18053 Printer Compatibility:



  • 6500, 6000, 5000, 3000, 1000
Supplier's Site

Technical Specifications

  LabelValue
Product Category Protective Sleeving
Product Number 18053
Product Name White Heat Shrink Tubes 3/8" (9mm)
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2756 inch (7 mm)
View Details
Cut Tube Wrap - CTW-2000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Reducing sleeve - DARQ-R-A-S14-S8-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details