LabelValue White Heat Shrink Tube 1/4" (6mm) 18051

Description
White Heat Shrink Tube 1/4" (6mm) Description Dymo Rhino 18051 white 1/4" heat shrink tubes are designed for any application requiring normal heat shrink tubing, these industrial-grade polyolefin labels help you eliminate one labeling step â€" by printing directly on the tubing. These advanced labels feature a 3:1 heat-shrink ratio. The label cassette fits any RHINO tool (to make it even easier)! Rhino 18051 Specifications: 1/4" (6mm) tube suits cables ranging from 1.18mm up to 2.33mm diameter length = 5' (1.52m) 3:1 shrink ratio heat-shrinkable polyolefin flame retardent Dymo part #: Rhino 18051 Free Shipping Rhino 18051 Printer Compatibility: 6500, 6000, 5000, 3000
Description
White Heat Shrink Tube 1/4" (6mm) Description Dymo Rhino 18051 white 1/4" heat shrink tubes are designed for any application requiring normal heat shrink tubing, these industrial-grade polyolefin labels help you eliminate one labeling step â€" by printing directly on the tubing. These advanced labels feature a 3:1 heat-shrink ratio. The label cassette fits any RHINO tool (to make it even easier)! Rhino 18051 Specifications: 1/4" (6mm) tube suits cables ranging from 1.18mm up to 2.33mm diameter length = 5' (1.52m) 3:1 shrink ratio heat-shrinkable polyolefin flame retardent Dymo part #: Rhino 18051 Free Shipping Rhino 18051 Printer Compatibility: 6500, 6000, 5000, 3000

Suppliers

Company
Product
Description
Supplier Links
White Heat Shrink Tube 1/4
Tampa, FL, USA
White Heat Shrink Tube 1/4" (6mm)
18051
White Heat Shrink Tube 1/4" (6mm) 18051
White Heat Shrink Tube 1/4" (6mm) Description Dymo Rhino 18051 white 1/4" heat shrink tubes are designed for any application requiring normal heat shrink tubing, these industrial-grade polyolefin labels help you eliminate one labeling step â€" by printing directly on the tubing. These advanced labels feature a 3:1 heat-shrink ratio. The label cassette fits any RHINO tool (to make it even easier)! Rhino 18051 Specifications: 1/4" (6mm) tube suits cables ranging from 1.18mm up to 2.33mm diameter length = 5' (1.52m) 3:1 shrink ratio heat-shrinkable polyolefin flame retardent Dymo part #: Rhino 18051 Free Shipping Rhino 18051 Printer Compatibility: 6500, 6000, 5000, 3000

White Heat Shrink Tube 1/4" (6mm) Description


Dymo Rhino 18051 white 1/4" heat shrink tubes are designed for any application requiring normal heat shrink tubing, these industrial-grade polyolefin labels help you eliminate one labeling step â€" by printing directly on the tubing. These advanced labels feature a 3:1 heat-shrink ratio. The label cassette fits any RHINO tool (to make it even easier)!


Rhino 18051 Specifications:



  • 1/4" (6mm) tube suits cables ranging from 1.18mm up to 2.33mm diameter
  • length = 5' (1.52m)
  • 3:1 shrink ratio
  • heat-shrinkable polyolefin
  • flame retardent
  • Dymo part #: Rhino 18051
  • Free Shipping

Rhino 18051 Printer Compatibility:



  • 6500, 6000, 5000, 3000
Supplier's Site

Technical Specifications

  LabelValue
Product Category Protective Sleeving
Product Number 18051
Product Name White Heat Shrink Tube 1/4" (6mm)
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details
Cut Tube Wrap - CTW-2000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Clamping sleeve - EAMH-145-25-C34-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details